HP ZBook Power G10 Intel® Core™ i7 i7-13700H Mobile workstation 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1,51 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Silver
ZBook Power 15.6 inch G10 Mobile Workstation PC - Data Science, 15.6", Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 1TB SSD, 512GB SSD, RTX™ A1000, FHD
Pro-certified power within reach
Upgrade to professional ZBook performance and security at an unbelievably affordable price. Power up your productivity on this durable yet premium device—delivering enhanced collaboration features and pro-grade components to run pro software apps for CAD, 3D concepting, modeling, rendering and more.
HP ZBook Power G10, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 pixels, 32 GB, 1,51 TB, Windows 11 Pro
HP ZBook Power G10. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1,51 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA RTX A1000. Operating system installed: Windows 11 Pro. Product colour: Silver
- - Intel® Core™ i7-13700H (up to 5.0 GHz with Intel® Turbo Boost Technology, 24 MB L3 cache, 14 cores, 20 threads)
- - Windows 11 Pro
- - 39.6 cm (15.6") diagonal FHD display
- - NVIDIA RTX™ A1000 Laptop GPU (6 GB GDDR6 dedicated)
- - 32 GB memory; 1.5 TB SSD storage