Fujitsu ESPRIMO P420 E85+ Intel Pentium G G3260 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50734
Info modified on:
10 Aug 2024, 09:56:05
Short summary description Fujitsu ESPRIMO P420 E85+ Intel Pentium G G3260 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
Fujitsu ESPRIMO P420 E85+, 3,3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
Long summary description Fujitsu ESPRIMO P420 E85+ Intel Pentium G G3260 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Micro Tower PC Black:
Fujitsu ESPRIMO P420 E85+. Processor frequency: 3,3 GHz, Processor family: Intel Pentium G, Processor model: G3260. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC