be quiet! Pure Base 600 Midi Tower Black

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
307331
Info modified on:
10 Jan 2025, 15:13:29
Short summary description be quiet! Pure Base 600 Midi Tower Black:
be quiet! Pure Base 600, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, ABS synthetics, Steel, Gaming
Long summary description be quiet! Pure Base 600 Midi Tower Black:
be quiet! Pure Base 600. Form factor: Midi Tower, Type: PC, Product colour: Black. Supported power supply form factors: ATX. Front fans installed: 1x 140 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 220 mm, Depth: 492 mm, Height: 470 mm