ASUS Z97-K motherboard Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47397
Info modified on:
30 Oct 2024, 13:06:47
Short summary description ASUS Z97-K motherboard Intel® Z97 LGA 1150 (Socket H3) ATX:
ASUS Z97-K, Intel, LGA 1150 (Socket H3), Intel® Celeron®, DDR3-SDRAM, DIMM, Dual-channel
Long summary description ASUS Z97-K motherboard Intel® Z97 LGA 1150 (Socket H3) ATX:
ASUS Z97-K. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek 8111GR