ASUS CERBERUS-GTX1050TI-A4G NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5

https://images.icecat.biz/img/gallery/44543321_8055508905.jpg
Brand:
Data-sheet quality:
created/standardized by Icecat
Product views:
331358
Info modified on:
20 Dec 2024, 04:34:14
Short summary description ASUS CERBERUS-GTX1050TI-A4G NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS CERBERUS-GTX1050TI-A4G, GeForce GTX 1050 Ti, 4 GB, GDDR5, 128 bit, 7008 MHz, PCI Express 3.0

Long summary description ASUS CERBERUS-GTX1050TI-A4G NVIDIA GeForce GTX 1050 Ti 4 GB GDDR5:

ASUS CERBERUS-GTX1050TI-A4G. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1050 Ti, Processor frequency: 1328 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7008 MHz. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Embed the product datasheet into your content