ASUS ROG GL702VM-GC142T-BE Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46700
Info modified on:
22 Jan 2025, 06:27:39
Short summary description ASUS ROG GL702VM-GC142T-BE Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Black:
ASUS ROG GL702VM-GC142T-BE, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1,26 TB
Long summary description ASUS ROG GL702VM-GC142T-BE Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Wi-Fi 5 (802.11ac) Windows 10 Black:
ASUS ROG GL702VM-GC142T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10. Product colour: Black