location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidizoom Smartwatch Connect DX bleue Children's multifunctional gadget

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kidizoom Smartwatch Connect DX bleue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-171605
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2022 14:28:29
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Kidizoom Smartwatch Connect DX bleue Children's multifunctional gadget:
This short summary of the VTech Kidizoom Smartwatch Connect DX bleue Children's multifunctional gadget data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidizoom Smartwatch Connect DX bleue, Children's multifunctional gadget, 5 yr(s), Blue

Long summary description VTech Kidizoom Smartwatch Connect DX bleue Children's multifunctional gadget:
This is an auto-generated long summary of VTech Kidizoom Smartwatch Connect DX bleue Children's multifunctional gadget based on the first three specs of the first five spec groups.

VTech Kidizoom Smartwatch Connect DX bleue. Product type: Children's multifunctional gadget. Recommended age (min): 5 yr(s). Product colour: Blue

Design
Product type *
Children's multifunctional gadget
Product colour *
Blue
Features
Recommended age (min) *
5 yr(s)
Recommended age (max)
13 yr(s)
Display
Display diagonal
3,66 cm (1.44")
Display resolution
640 x 480 pixels
Camera
Rear camera resolution (numeric)
0,3 MP
Power
Batteries required
Yes
Battery technology
Lithium
Number of batteries supported
1
Packaging data
Package width
87 mm
Package depth
127 mm
Package height
279 mm
Package weight
410 g
Packaging content
Batteries included
Yes
Brand Image Product code Product Stock Price from
VTech Kidizoom Action Cam VTech Kidizoom Action Cam
(show image)
80-170705 Kidizoom Action Cam
VTech Kidizoom Duo bleu VTech Kidizoom Duo bleu
(show image)
80-170805 Kidizoom Duo bleu