VOREL 18530 ruler 180 mm Polyvinyl chloride (PVC) 1 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
400
Info modified on:
03 May 2024, 02:58:25
Bullet Points VOREL 18530 ruler 180 mm Polyvinyl chloride (PVC) 1 pc(s):
  • - Carpenter angle 180 mm for rafters with foot
  • - damage-resistant plastic
  • - inch and millimeter graduations on edges and surface
  • - An angle bracket designed for roofing and other scribing work.
Long product name VOREL 18530 ruler 180 mm Polyvinyl chloride (PVC) 1 pc(s):

Triangle Ruler 180mm

Short summary description VOREL 18530 ruler 180 mm Polyvinyl chloride (PVC) 1 pc(s):

VOREL 18530, Polyvinyl chloride (PVC), 180 mm, 1 pc(s)

Long summary description VOREL 18530 ruler 180 mm Polyvinyl chloride (PVC) 1 pc(s):

VOREL 18530. Material: Polyvinyl chloride (PVC). Length: 180 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.