Lenovo logo

Lenovo Essential keyboard Universal USB French, German Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57854
Info modified on:
02 Nov 2024, 17:00:12
Bullet Points Lenovo Essential keyboard Universal USB French, German Black:
  • - Full-size 3-zone layout
  • - Quiet island style low profile keycaps
  • - Wired USB-A connectivity (1.8 m)
  • - Durable with to 10M clicks
  • - Tilt adjustable feet
  • - Spill resistant
Long product name Lenovo Essential keyboard Universal USB French, German Black:

Essential Wired Keyboard - Swiss-French/German

Lenovo Essential keyboard Universal USB French, German Black:

Enjoy reliable and hassle-free typing with the Lenovo Essential Wired Keyboard. It is durable and built to last with up to 10M clicks for each key cap, spill resistance and wired USB connectivity. Typing has never been this good with quiet key caps and adjustable feet for all day comfort.

Short summary description Lenovo Essential keyboard Universal USB French, German Black:

Lenovo Essential, Full-size (100%), Wired, USB, Black

Long summary description Lenovo Essential keyboard Universal USB French, German Black:

Lenovo Essential. Keyboard form factor: Full-size (100%), Connectivity technology: Wired, Device interface: USB, Keyboard number of keys: 107. Cable length: 1,8 m. Recommended usage: Universal. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.