location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
HyperX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HyperX Cloud Buds Wireless Headphones (Red-Black)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4P5H7AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188047330 show
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 11:07:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red Calls/Music In-ear Headset
  • - Wireless 3.5 mm connector Bluetooth 5.1
  • - Intraaural 20 - 20000 Hz 65,2 Ω 104 dB
  • - Microphone type: Boom -16,5 dB
  • - Lithium-Ion (Li-Ion)
Warranty: 2 year
Long product name HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red :
The long product name of HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HyperX Cloud Buds Wireless Headphones (Red-Black)
More>>>
HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red:
The official description of HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Bluetooth® earbuds for people on the go.
The HyperX Cloud Buds™ are the perfect travel companion for those that live life on the go. These Bluetooth® earbuds are great for listening to music, streaming your favorite media, or playing some casual games to pass the time. The lightweight flexible neckband features an in-line mic and multi-function button so you can answer calls, control tracks, and activate digital assistants with ease. Three ear tip sizes are included so you can get the perfect fit for all day comfort.

Short summary description HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red:
This short summary of the HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

HyperX Cloud Buds Wireless Headphones (Red-Black), Wireless, Calls/Music, 20 - 20000 Hz, 27,5 g, Headset, Black, Red

Long summary description HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red:
This is an auto-generated long summary of HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red based on the first three specs of the first five spec groups.

HyperX Cloud Buds Wireless Headphones (Red-Black). Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 0,2 m. Weight: 27,5 g. Product colour: Black, Red

Bluetooth® wireless connection

Experience wireless freedom with Bluetooth® ready media devices.

Long-lasting battery life

Enjoy music and video streaming with fewer interruptions for up to 10 hours on a single charge.[1]

Premium HyperX sound

Features 14mm drivers to get you immersed in your audio entertainment.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black, Red
Cable length
0,2 m
Signal-to-Noise Ratio (SNR)
104 dB
Ports & interfaces
Connectivity technology *
Wireless
3.5 mm connector
Yes
Bluetooth
Yes
Bluetooth version
5.1
Headphones
Maximum input power
1 mW
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
65,2 Ω
Headphone sensitivity
104 dB
Driver unit
1,4 cm
Microphone
Microphone type *
Boom
Microphone sensitivity
-16,5 dB
Battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Weight
27,5 g
Logistics data
Harmonized System (HS) code
85183000
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United States 1 distributor(s)
Disclaimer HyperX Cloud Buds Wireless Headphones (Red-Black) Headset In-ear Calls/Music Bluetooth Black, Red:
Disclaimer

[1] Tested at 50% headphone volume. Battery life varies depending upon the usage.