location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus INF-VIDSHELF monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Webcam Shelf for Mobile Cart or Floor Stand
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INF-VIDSHELF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0797212963444 show
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2021 15:24:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus INF-VIDSHELF monitor mount accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Maximum weight capacity: 4,5 kg
  • - Height adjustment
Warranty: 90 days
Long product name InFocus INF-VIDSHELF monitor mount accessory :
The long product name of InFocus INF-VIDSHELF monitor mount accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Webcam Shelf for Mobile Cart or Floor Stand
More>>>
Short summary description InFocus INF-VIDSHELF monitor mount accessory:
This short summary of the InFocus INF-VIDSHELF monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus INF-VIDSHELF, Black, 4,5 kg, 155mm, INF-FLRSTND INF-MOBCART INF-5520, 228,6 mm, 279 mm

Long summary description InFocus INF-VIDSHELF monitor mount accessory:
This is an auto-generated long summary of InFocus INF-VIDSHELF monitor mount accessory based on the first three specs of the first five spec groups.

InFocus INF-VIDSHELF. Product colour: Black, Maximum weight capacity: 4,5 kg, Height adjustment: 155mm. Width: 228,6 mm. Package height: 279 mm, Package width: 457 mm, Package depth: 279 mm

Country Distributor
United Kingdom 1 distributor(s)