location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D6000S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-D6000S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116416876 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 325961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Oct 2023 23:26:42
The date of the most recent change of this product data-sheet in Icecat.
Dell Universal Dock D6000S - Quick Start Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-D6000S user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Cable lock slot
Warranty: 1 Year
Long product name DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black :
The long product name of DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Type-C / HDMI / DisplayPort / USB 3.0 Type-A / Gigabit LAN
More>>>
DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
The official description of DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Conveniently dock any laptop equipped with USB-C or USB 3.0 ports with the Dell Universal Dock - D6000. You’ll be able to connect up to three 4K displays and charge a USB-C laptop up to 65W simultaneously.

Short summary description DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This short summary of the DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL D6000S, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, USB Type-C, 10,100,1000 Mbit/s, Black, 3840 x 2160 pixels

Long summary description DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
This is an auto-generated long summary of DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black based on the first three specs of the first five spec groups.

DELL D6000S. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A, USB Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Cable lock slot type: Kensington. Power source type: DC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 78 mm, Depth: 168 mm, Height: 30 mm

Universal Docking Solution
Universal Docking Solution

Conveniently attach any laptop equipped with USB-C or USB 3.0 with the Dell Universal Dock – D6000. Enjoy universal compatibility with a wide range of PC brands and operating systems supported by DisplayLink technology. Whether you're at your desk or in a shared workspace, you can easily connect to displays, a mouse, keyboard and audio devices from your compatible system of choice.

Connect with three 4K displays simultaneously

You'll be able to connect with 3 displays simultaneously. Enjoy Ultra HD 5K on a single screen or up to three 4K displays via USB-C † thanks to DisplayLink technology.

Fast and convenient docking solution
Fast and convenient docking solution

With plug and play, connecting to the dock is fast and convenient. Plug in a single USB-C cable and transfer audio, video, data and power. Plus, the single cable eliminates the need for an additional power adaptor – keeping your workspace clean and clutter free.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
PowerShare
Yes
Number of USB ports with PowerShare support
2
HDMI ports quantity *
1
DisplayPorts quantity
2
Microphone in *
No
USB connector type
USB Type-A, USB Type-C
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 2160 pixels
Cable lock slot
Yes
Performance
Cable lock slot type
Kensington
Product colour *
Black
LED indicators
LAN, Power
Brand compatibility
Dell
Power
Power source type
DC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply
130 W
Power supply type
External
Output voltage
19.5 V
Output current
6,7 A
Weight & dimensions
Width
78 mm
Depth
168 mm
Height
30 mm
Packaging content
AC adapter included
Yes
User guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Other features
USB data transfer rates
5000 Mbit/s
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
United States 1 distributor(s)
Disclaimer DELL D6000S Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-A Black:
Disclaimer

Actual configuration might differ from illustration