location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24mv G4 FHD Conferencing Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
169L0AT#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122021764 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Look great and sound great on every call with an integrated, 5MP adjustable popup webcam and built-in speakers and mic that make a headset optional.
  • - HP Eye Ease with TÜV Rheinland Hardware Low Blue Light Certification helps keep you comfortable throughout your day by reducing blue light without the yellow color shift.
  • - With 4-way adjustability (tilt, height, swivel, and pivot) you’ll be able to see the full HD, 60.45 cm (23.8-inch) diagonal screen perfectly from virtually any viewing angles.
  • - This monitor’s plastics consist 80%+ recycled materials[2] and its recyclable packaging is 100% sustainably sourced[3]. It is also ENERGY STAR® certified and EPEAT® registered[4].
Warranty: 3 year limited warranty including 3 year of parts and labour. Certain restrictions and exclusions apply.
Long product name HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver :
The long product name of HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E24mv G4 FHD Conferencing Monitor
More>>>
HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
The official description of HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Present Your Best Self
Make a great impression on video calls on this 60.45 cm (23.8-inch) full HD conferencing monitor. The integrated, 5MP tilt-adjustable pop-up webcam displays a sharp, detailed picture – even in low light – and the built-in speakers and mic produce clear, life-like sound. Everything you need to present your best self on every call. [1]

Short summary description HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
This short summary of the HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP E24mv G4, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, 5 ms, Black, Silver

Long summary description HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
This is an auto-generated long summary of HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver based on the first three specs of the first five spec groups.

HP E24mv G4. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Look Great. Sound Great.

Say goodbye to blurry images or muffled sound on video calls. With speakers and a mic that produce full, rich sound and a 5MP webcam with 25 degrees of tilt adjustability for perfect angles, pop-up action for privacy, and improved Windows Hello support, you`ll present your best on every call.

Enhanced Viewing Comfort

Much of our world operates on screens now, so working long hours in front of a monitor can be tiring and impactful to productivity. HP Eye Ease with TÜV Rheinland Hardware Low Blue Light Certification helps keep you comfortable throughout your day by reducing blue light without the yellow color shift.

Endless Adjustability

Work effortlessly with 4-way ergonomics that help keep your neck, shoulders, and back comfortable throughout the day. Customize tilt, height, swivel and pivot settings to fit you, your desk, and your needs, and you`ll easily see the FHD monitor and 3-sided Micro-Edge 60.45 cm (23.8-inch) diagonal screen perfectly from virtually any viewing angle.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1280 x 800, 1440 x 900 (WXGA+), 1440 x 900, 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,274 x 0,274 mm
Pixel density
93 ppi
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Display diagonal (metric)
60,45 cm
Surface hardness
3H
Colour gamut standard
NTSC
Colour gamut
72%
Performance
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Number of speakers
2
RMS rated power
2 W
Design
Market positioning *
Business
Product colour *
Black, Silver
Detachable stand
Yes
Country of origin
China
Certification
Australian-New Zealand MEPS; BIS; BSMI; CB; CCC; CE; CECP; CEL; cTUVus; EAC; ENERGY STAR®; FCC; GS Mark; ISO 9241-307; KC/KCC; NOM; PSB; SEPA; TCO Certified; TCO Certified Edge; TUV/GS; VCCI; Vietnam MEPS; WEEE; Low blue light; WW application; UAE; Ukraine certificates
Ports & interfaces
Built-in USB hub *
Yes
USB Type-A downstream ports quantity
4
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio output
Yes
Headphone out *
No
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Energy efficiency class (SDR) *
E
Power consumption (typical) *
28 W
Power consumption (standby) *
0,5 W
Power consumption (max)
50 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 5 m
Non-operating altitude
0 - 12,192 m
Packaging content
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-B
Weight & dimensions
Width (with stand)
539,4 mm
Depth (with stand)
216 mm
Height (with stand)
530,7 mm
Weight (with stand)
6,5 kg
Width (without stand)
539,4 mm
Depth (without stand)
47 mm
Height (without stand)
355,6 mm
Packaging data
Package width
596 mm
Package depth
411 mm
Package height
225 mm
Package weight
10,4 kg
Package type
Box
Country Distributor
Italia 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP E24mv G4 computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
Disclaimer

Technical specification disclaimers