Viewsonic logo

Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144717
Info modified on:
21 Jan 2020, 15:34:03
Warranty:
Two-year limited warranty on parts and labor, first-year Express Exchange® Service. One-year limited warranty on lamp.
Long product name Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600):

PJ503D - 0.55" DMD, DLP, 800 x 600, 2000:1, 4:3 (native), 16:9

Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600):

ViewSonic's PJ503D DLP® projector delivers the best entry level performance value in the market.
- DLP technology delivers unparalleled digital clarity
- Offers 1,500 lumens and a high 2000:1 contrast ratio (typ) in only 5.7 pounds.
- Connect a PC, DVD player and more through the many inputs for dynamic presentations or entertainment
- The native 800x600 SVGA resolution and digital keystone correction ensure an excellent image in virtually any setting.
- It’s the right choice for the small offices, classrooms and even home use.

Short summary description Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600):

Viewsonic PJ503D, 1500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 30 - 100 kHz, 50 - 87 Hz

Long summary description Viewsonic PJ503D data projector 1500 ANSI lumens DLP SVGA (800x600):

Viewsonic PJ503D. Projector brightness: 1500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focus: Manual. Analog signal format system: NTSC 4.43, NTSC M, PAL, SECAM. Noise level: 30 dB, Certification: UL, FCC-B, CCC, CE, NOM, PSB, CUL, ICES-003, Argentina GS, RoHS, IRAM, CB

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.