location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL1716Fs computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL1716Fs
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.1716P.231
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:26:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AL1716Fs computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17")
  • - 1280 x 1024 pixels
  • - 5 ms 300 cd/m² 800:1
  • - 40 W
More>>>
Short summary description Acer AL1716Fs computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the Acer AL1716Fs computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL1716Fs, 43,2 cm (17"), 1280 x 1024 pixels, 5 ms, Silver

Long summary description Acer AL1716Fs computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Acer AL1716Fs computer monitor 43,2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Acer AL1716Fs. Display diagonal: 43,2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Silver

Display
Display diagonal *
43,2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.264
Horizontal scan range
31 - 81 kHz
Vertical scan range
56,3 - 75 Hz
Viewable size, horizontal
33,8 cm
Viewable size, vertical
27 cm
Design
Product colour *
Silver
Certification
ISO 13406-2, UL, EN60950, EN - 55022, MPR 1990, CSA, CB, TUV-GS, FCC-B, CE, TCO03
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
VESA mounting interfaces
75 x 75 mm
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
1,5 W
Power consumption (off)
1 W
Weight & dimensions
Width (with stand)
393 mm
Depth (with stand)
182 mm
Height (with stand)
377 mm
Weight (with stand)
4,6 kg
Other features
Power requirements
AC 100 - 240 V, 50/60 Hz