location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1510X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-30818 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063150731 show
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector Black
  • - DLP 3500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 2100:1
  • - Screen size compatibility: 782,3 - 7797,8 mm (30.8 - 307")
  • - Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 8 W
  • - 3D
  • - AC 287 W
Long product name DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black :
The long product name of DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DLP, 1024 x 768, 4:3, 2100:1, 3500 Lumens, F/2.4 - 2.66, Manual 1.2x, 10m Distance Max, 3D Ready, 2 x VGA In, 1 x VGA Out, S-Video, 1 x HDMI 1.3, HDCP, 1 x Composite In, Audio In Jack, Audio L/R, 1 x RJ-45, 1 x USB, 4000 h (Eco), 2.36kg
More>>>
DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black:
The official description of DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Great Value

The Dell 1510X Value Series Projector offers essential features and network manageability at a price that respects your budget.

- Sharp, Clear Visuals: XGA native resolution (1024x768) for a superb display
- Wired Networking: RJ45 connector for network manageability, including power management, updating firmware, checking status, receiving e-mail alerts and more. (RJ45 cable not included).
- Flexible Connectivity: Dual VGA connectors; USB port and HDMI connector

Essential Features, Affordable Connectivity

Whether you’re presenting alone or as part of a group, the Dell 1510X Projector keeps superb visuals and enhanced connectivity within your reach—and your budget.

Powerful Visuals:
DLP with BrilliantColorTM technology helps to ensure true-to-life images with dazzling colors and stunning picture quality.

Vivid Display:
XGA Native Resolution (1024X768) with native 4:3 aspect ratio offers superb image quality with 63% more pixels than SVGA (800X600)

Big, Bold View:
3500 ANSI Lumens (max) brightness and high 2100:1 (Full On/Full Off) contrast ratio (typical) let you deliver crisp, clear presentations even in fully lit rooms.

Flexible Connectivity:
Dual VGA connectors let you switch between PC-based presentations with minimal time lag, while USB and HDMI connections allow for instant connectivity to a variety of devices, including DVD players.

Easy to Manage, Easy to Control

From built-in wired networking to flexible setup and maintenance, the Dell 1510X Projector puts control in the hands of presenters and administrators alike.

Remote Management:
Using RJ45 connectivity, administrators can remotely control power (on/off), perform maintenance, update firmware and set up e-mail alerts.

Audio Flexibility:
Microphone connectivity allows presenters to deliver voice-over presentations, while closed-captioning via Composite / S-Video inputs allows users with hearing disabilities to read the audio portion of select video and TV programs as on-screen text.

Versatile Setup:
Desktop and ceiling mount options, as well as front and rear projection, offer maximum versatility during projector setup.

Convenient Controls:
A full-featured remote control lets you easily perform quick shutdowns, adjust crooked images, change video modes or even hide presentations (via the Blank Screen feature).

Short summary description DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black:
This short summary of the DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 1510X, 3500 ANSI lumens, DLP, XGA (1024x768), 2100:1, 4:3, 782,3 - 7797,8 mm (30.8 - 307")

Long summary description DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black:
This is an auto-generated long summary of DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black based on the first three specs of the first five spec groups.

DELL 1510X. Projector brightness: 3500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 18.2 - 21.8 mm, Zoom type: Manual, Zoom ratio: 1.2:1. Analog signal format system: NTSC 4.43, NTSC J, NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL Nc, SECAM..., Supported graphics resolutions: 1024 x 768 (XGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Noise level: 35 dB, Noise level (economic mode): 32 dB

Projector
Supported aspect ratios
4:3
Screen size compatibility *
782,3 - 7797,8 mm (30.8 - 307")
Projection distance
1,2 - 10 m
Projector brightness *
3500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2100:1
Native aspect ratio *
4:3
Uniformity
85%
Keystone correction, vertical
-35 - 40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
225 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
18.2 - 21.8 mm
Zoom capability
Yes
Zoom type
Manual
Zoom ratio
1.2:1
Video
Analog signal format system *
NTSC 4.43, NTSC J, NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL Nc, SECAM B, SECAM D, SECAM G, SECAM K1, SECAM L
Full HD *
No
HD-Ready
No
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
1024 x 768 (XGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
2
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Microphone in
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
CardBus PCMCIA slot type
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
HDCP
Yes
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
8 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop
Cable lock slot
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
287 W
Power consumption (standby) *
0,5 W
Power consumption (PowerSave)
15 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Supplier features
Battery type
2 x AAA
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Weight & dimensions
Width
296,5 mm
Depth
202 mm
Height
87,9 mm
Weight *
2,36 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
VGA
Carrying case
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 03:41:44
Uk has collected 3 expert reviews for DELL 1510X data projector Standard throw projector 3500 ANSI lumens DLP XGA (1024x768) 3D Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2014-12-24 03:41:43
The Dell 1510X is an easy-to-use, portable data projector with a solid port selection, and image quality suitable for typical data presentations. It’s not a good choice if you show mideo video in your work, but it gets the job done for PowerPoint, Excel...
Bottom line The Dell 1510X is a portable business projector that has solid data image quality and is easy to set up and use...
60%
Brand Image Product code Product Stock Price from
DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black DELL M115HD data projector Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black
(show image)
210-ABOI M115HD
Country Distributor
United Kingdom 1 distributor(s)