location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ultron Sonic Cube edition 2.1 white speaker set 35 W 2.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ultron Check ‘Ultron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic Cube edition 2.1 white
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28695
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040895286956
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Ultron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ultron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name Ultron Sonic Cube edition 2.1 white speaker set 35 W 2.1 channels :
The long product name of Ultron Sonic Cube edition 2.1 white speaker set 35 W 2.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sonic Cube edition 2.1 white
More>>>
Short summary description Ultron Sonic Cube edition 2.1 white speaker set 35 W 2.1 channels:
This short summary of the Ultron Sonic Cube edition 2.1 white speaker set 35 W 2.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Ultron Sonic Cube edition 2.1 white, 2.1 channels, 35 W, White, 180 - 20000 Hz, 40 - 180 Hz, 160 x 173 x 280 mm

Long summary description Ultron Sonic Cube edition 2.1 white speaker set 35 W 2.1 channels:
This is an auto-generated long summary of Ultron Sonic Cube edition 2.1 white speaker set 35 W 2.1 channels based on the first three specs of the first five spec groups.

Ultron Sonic Cube edition 2.1 white. Audio output channels: 2.1 channels, RMS rated power: 35 W, Product colour: White. Satellite speaker frequency range: 180 - 20000 Hz. Subwoofer frequency range: 40 - 180 Hz, Subwoofer dimensions (WxHxD): 160 x 173 x 280 mm

Brand Image Product code Product Stock Price from
Ultron

Ultron Sonic Cube edition 2.1 black speaker set 35 W 2.1 channels
(show image)
27300 Sonic Cube edition 2.1 black 0.00
(excl. VAT)
0 (incl. VAT)