Bullet Points EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE) 1 license(s) Backup / Recovery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Backup / Recovery
- - 1 license(s)
- - Software type: Box
- - Language version: German
Long product name EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE) 1 license(s) Backup / Recovery
:
The long product name of EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE) 1 license(s) Backup / Recovery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Retrospect 6.1 for Macintosh Workgroup Edition (DE)
More>>>
EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE) 1 license(s) Backup / Recovery:
The official description of EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE) 1 license(s) Backup / Recovery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
EMC® Retrospect® for Macintosh is designed to deliver automated, reliable, cost-effective protection for small and medium businesses (SMBs). Retrospect has won numerous awards and broad industry acclaim by addressing the unique challenges faced by SMBs in these critical areas:
- Protects servers, desktops, and notebooks
- Easy to manage, self-adjusting
- Fast backups and Smart Restores™ with unparalleled accuracy
- Backup to disk, tape, or CD/DVD
- Simplified media management
- Bare Metal Restores
Short summary description EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE) 1 license(s) Backup / Recovery:
This short summary of the EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE) 1 license(s) Backup / Recovery data-sheet is auto-generated and uses the product title and the first six key specs.
EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE), Backup / Recovery, Box, 1 license(s), German, PowerPC, 128 MB
Long summary description EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE) 1 license(s) Backup / Recovery:
This is an auto-generated long summary of EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE) 1 license(s) Backup / Recovery based on the first three specs of the first five spec groups.
EMC Retrospect 6.1 for Macintosh Workgroup Edition (DE). Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: PowerPC, Minimum RAM: 128 MB, Minimum hard disk space: 500 MB. Media types supported: CD, Compatibility: SCSI/Fibre Channel/iSCSI/ATAPI/USB/IEEE 1394 tape/CD/DVD drives AIT, DAT, DLT, LTO, Travan, VXA.... Platform: MAC