location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3005
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 3005 Base Model Microtower PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK706AV
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - DDR3-SDRAM
  • - Ethernet LAN
Warranty: 1 Year
Long product name HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black :
The long product name of HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pro 3005 Microtower, 8 x USB 2.0, DVI-D, 300 W, 7620 g
More>>>
HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black:
The official description of HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Pro 3005 Microtower business PC is powerful enough to handle everyday small business needs today, with enough flexibility built-in to allow to keep an eye towards the future.

Short summary description HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black:
This short summary of the HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3005 Base Model Microtower PC, DDR3-SDRAM

Long summary description HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black:
This is an auto-generated long summary of HP Pro 3005 Base Model Microtower PC DDR3-SDRAM Black based on the first three specs of the first five spec groups.

HP Pro 3005 Base Model Microtower PC. Internal memory type: DDR3-SDRAM. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 7,62 kg. Product colour: Black

Processor
Number of processors installed
1
Memory
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory slots
4x DIMM
Storage
Number of hard drives installed
1
Hard drive interface
SATA
Hard drive speed
7200 RPM
Card reader integrated
No
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
DVI port
Yes
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
PCI slots
2
Design
Chassis type *
Micro Tower
Number of 3.5" bays
3
Number of 5.25" bays
2
Product colour *
Black
Country of origin
China
Performance
Audio system
HD
Product type *
PC
Software
Compatible operating systems
Windows 7 Professional Edition 32-Bit Microsoft Windows XP Windows Vista
Power
Power supply *
300 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width *
185 mm
Depth *
416 mm
Height *
385 mm
Weight *
7,62 kg
Packaging content
Display included *
No
Other features
Operating temperature (T-T)
41 - 95 °F
Platform
PC
Size
18,5 cm (7.27")
Floppy drive installed
No