location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9418A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948382487834 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163789
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Light Cyan
  • - Standard Yield
  • - Colour ink page yield: 1080 pages
  • - Colour ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan :
The long product name of HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

38 Light Cyan Pigment Original Ink Cartridge
More>>>
HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan:
The official description of HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for owners of the HP Photosmart Pro B9180 Printers who need the superior quality and online availablity of Original HP Ink Cartridges.

Short summary description HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan:
This short summary of the HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

HP 38, Standard Yield, Light Cyan, Pigment-based ink, 1 pc(s), 1080 pages

Long summary description HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan:
This is an auto-generated long summary of HP 38 ink cartridge 1 pc(s) Original Standard Yield Light Cyan based on the first three specs of the first five spec groups.

HP 38. Colour ink type: Pigment-based ink, Cartridge capacity: Standard Yield, Colour ink page yield: 1080 pages, Printing colours: Light Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP PhotoSmart Pro B8850/B9180
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink page yield *
1080 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Light Cyan
Brand compatibility *
HP
OEM code
C9418A
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Width
110 mm
Depth
25 mm
Height
147 mm
Weight
70 g
Packaging data
Package width
25 mm
Package depth
110 mm
Package height
147 mm
Package weight
90 g
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)