location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 85 print head Inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85 Light Magenta DesignJet Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9424A show
Show alternative article codes used in the online market place
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 13:20:22
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Dec 2020
Product end of life date
Bullet Points HP 85 print head Inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet
  • - Printing colours: Light magenta
  • - OEM code: C9424A
  • - Country of origin: Singapore
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 85 print head Inkjet :
The long product name of HP 85 print head Inkjet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

85 Light Magenta DesignJet Printhead
More>>>
HP 85 print head Inkjet:
The official description of HP 85 print head Inkjet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Professionals in graphics intensive roles
Consistent colour accuracy and precise image detail. Long-life HP 85 Printheads work with dye-based Original HP 85 Colour Inks to produce standout results that are easy and reliable for an excellent value

Short summary description HP 85 print head Inkjet:
This short summary of the HP 85 print head Inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 85, HP DesignJet 30, 90, and 130 Printer series, Inkjet, Light magenta, C9424A, Singapore, 110 mm

Long summary description HP 85 print head Inkjet:
This is an auto-generated long summary of HP 85 print head Inkjet based on the first three specs of the first five spec groups.

HP 85. Compatibility: HP DesignJet 30, 90, and 130 Printer series, Print technology: Inkjet, Printing colours: Light magenta. Width: 110 mm, Depth: 25,9 mm, Height: 148,1 mm. Package width: 110 mm, Package depth: 25,9 mm, Package height: 148,1 mm. Number of cartons per pallet: 54 pc(s), Quantity per pallet: 2700 pc(s), Number of layers per pallet: 6 pc(s). Quantity per box: 1 pc(s)

Performance
Compatibility *
HP DesignJet 30, 90, and 130 Printer series
Print technology
Inkjet
Printing colours
Light magenta
OEM code
C9424A
Country of origin
Singapore
Weight & dimensions
Width
110 mm
Depth
25,9 mm
Height
148,1 mm
Weight
28 g
Packaging data
Package width
110 mm
Package depth
25,9 mm
Package height
148,1 mm
Package weight
50 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Storage relative humidity (H-H)
10 - 80%
Logistics data
Number of cartons per pallet
54 pc(s)
Pallet dimensions (W x D x H)
1016 x 1219,2 x 1055,88 mm
Quantity per pallet
2700 pc(s)
Stacking number for pallet
1 pc(s)
Number of layers per pallet
6 pc(s)
Pallet size (EU)
1016 x 1219,2 x 1055,88 mm
Quantity per EUR-pallet
2700 pc(s)
Pallet weight
178,49 g
Quantity per master (outer) case
50 pc(s)
Master (outer) case weight
2,93 g
Quantity per pack
1 pc(s)
EUR-pallet weight
178,49 g
Other features
Quantity per box
1 pc(s)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 3 distributor(s)