location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90 775-ml Black DesignJet Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5059A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8291602226086 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 375852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2024 00:48:33
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Medium and large workgroups doing technical large format printing - architectural, engineering and construction companies, public sector. Print service providers, repro houses, retail, newspapers.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black :
The long product name of HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

90 775-ml Black DesignJet Ink Cartridge
More>>>
HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black:
The official description of HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Medium and large workgroups doing technical large format printing - architectural, engineering and construction companies, public sector. Print service providers, repro houses, retail, newspapers.

Short summary description HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black:
This short summary of the HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90 775-ml svart blekkpatron, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 90 775-ml svart blekkpatron ink cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 90 775-ml svart blekkpatron. Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Compatibility *
HP Designjet 4000, 4500
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Brand compatibility *
HP
OEM code
C5059A
Country of origin
Singapore
Total amount of recycled materials used for making
30%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Width
320 mm
Depth
53,9 mm
Height
114,3 mm
Weight & dimensions
Weight
1 kg
Packaging data
Package width
114,3 mm
Package depth
54 mm
Package height
320 mm
Package weight
1,09 kg
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219,2 x 1679,58 mm
Quantity per pallet
600 pc(s)
Number of cartons per pallet
60 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
12 pc(s)
Pallet weight
706,9 g
Pallet size (EU)
1219 x 1016 x 1680 mm
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
11,54 g
Maximum number of stacking cartons
60 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)