Fluke SureGrip Test probe

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8513
Info modified on:
14 Mar 2024, 17:56:25
Bullet Points Fluke SureGrip Test probe:
  • - Bead protected by perforated baffle
  • - Measurement range: -40 to 816ºC
Warranty:
One year warranty
Long product name Fluke SureGrip Test probe:

Air Temperature Probe

Short summary description Fluke SureGrip Test probe:

Fluke SureGrip, Test probe, Black, Silver, Yellow, Stainless steel, PVC, 1 m, 60 V

Long summary description Fluke SureGrip Test probe:

Fluke SureGrip. Product type: Test probe, Product colour: Black, Silver, Yellow, Material: Stainless steel. Length: 319 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.