CHERRY logo

CHERRY Comfort USB, light grey, EU keyboard

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7333
Info modified on:
07 Mar 2024, 15:34:52
Long product name CHERRY Comfort USB, light grey, EU keyboard:

Comfort keyboard USB, light grey, US-English with € - symbol

CHERRY Comfort USB, light grey, EU keyboard:

-NTK Technology;
-Space-saving, compact design;
-Long-lived and recycling-friendly;
-Comfortable actuation;
-Uniform switching characteristics;
-Abrasion-proof inscription of key caps;

Short summary description CHERRY Comfort USB, light grey, EU keyboard:

CHERRY Comfort keyboard USB, light grey, EU, Wired, USB, Grey

Long summary description CHERRY Comfort USB, light grey, EU keyboard:

CHERRY Comfort keyboard USB, light grey, EU. Connectivity technology: Wired, Device interface: USB. Cable length: 1,75 m. Product colour: Grey

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.