location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E243p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5FT13AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015701373 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:45:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Instantly create privacy in open workspaces and deter visual hacking with built-in HP Sure View Gen3 technology.[2] No attachments, no replacements, no worries
  • - Experience practical sophistication in a forward-thinking, sleek design that also keeps you comfortable with 4-way adjustability—tilt, pivot, swivel, and up to 150 mm height adjustment
  • - Hide your screen from passersby and still get a crisp, clear, 1920 x 1080 FHD resolution view of your content, images, and video. Enjoy the productivity boost of a nearly-seamless, multi-display[3] setup with the 3-sided micro-edge bezel
Warranty: Protected by HP, including a 3 year standard limited warranty.
Long product name HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver :
The long product name of HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60.45 cm (23.8") IPS LED, Full HD (1920 x 1080), 260 cd/m2, 1000:1, 14 ms, 1 DisplayPort, 1 HDMI, 1 VGA
More>>>
HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
The official description of HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share your space, not your screen
Help protect your onscreen data in an instant with the HP EliteDisplay E243p Sure View Monitor. It’s our first 23.8" diagonal display with an integrated privacy screen that’s designed to shield sensitive content from prying eyes.

Short summary description HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
This short summary of the HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E243p, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Black, Silver

Long summary description HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E243p. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Safeguard your screen with one touch

Instantly create privacy in open workspaces and deter visual hacking with built-in HP Sure View Gen3 technology.[2] No attachments, no replacements, no worries.

Designed for functional flexibility
Designed for functional flexibility

Experience practical sophistication in a forward-thinking, sleek design that also keeps you comfortable with 4-way adjustability—tilt, pivot, swivel, and up to 150 mm height adjustment.

Explore every detail
Explore every detail

Hide your screen from passersby and still get a crisp, clear, 1920 x 1080 FHD resolution view of your content, images, and video. Enjoy the productivity boost of a nearly-seamless, multi-display[3] setup with the 3-sided micro-edge bezel.

Clear desk, clear mind
Clear desk, clear mind

Give your workspace more space. Create a sleeker, slimmer profile by mounting your compatible HP Desktop Mini PC, Thin Client or Chromebox directly on the column stand using the optional HP B300 PC Mounting Bracket.[4]

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
260 cd/m²
Response time
14 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,2745 x 0,2745 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
NTSC coverage (typical)
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
40 W
Power consumption (standby) *
0,5 W
Power consumption (max)
55 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, DisplayPort, HDMI, VGA
Weight & dimensions
Width (with stand)
538,8 mm
Depth (with stand)
205 mm
Height (with stand)
463 mm
Weight (with stand)
5,8 kg
Width (without stand)
538,8 mm
Depth (without stand)
45,1 mm
Height (without stand)
321,9 mm
Weight (without stand)
3,48 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
357449
Logistics data
Harmonized System (HS) code
85285210
Other features
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:24:57
Uk has collected 1 expert review for HP EliteDisplay E243p LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Disclaimer HP EliteDisplay E243p LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:
Disclaimer

[2] HP Sure View functions in landscape orientation.
[3] Each display sold separately.
[4] HP Desktop Mini PC, Thin Client, and Chromebox sold separately and require the HP B300 PC Mounting Bracket, also sold separately. See display QuickSpecs for product compatibility.