location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-HVDPW USB-C Triple Display Adapter, 4K 60Hz HDMI, Displayport and VGA with MST
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-HVDPW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332237323 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:27:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits video signals from laptops and tablets supporting USB-C DisplayPort Alt Mode
  • - Connects DisplayPort/HDMI/VGA with no need to carry separate adapters for each display
  • - DisplayPort/HDMI ports deliver UHD quality at resolutions up to 3840 x 2160 (4K x 2K)
  • - VGA port delivers HD quality at video resolutions up to 1920 x 1200 (including 1080p)
  • - Supports DisplayPort MST mode for playing video on multiple displays at once
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White :
The long product name of Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Triple Display Adapter, 4K 60Hz HDMI, Displayport and VGA with MST
More>>>
Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White:
The official description of Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C All-in-One Adapter Connects DisplayPort/HDMI/VGA Displays to Your USB-C Device
No more carrying around separate adapters to match various monitors, projectors and televisions. This USB-C all-in-one adapter connects the USB-C or Thunderbolt 3 port on your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DisplayPort (DP), HDMI or VGA display—or all three at the same time. A simple all-in-one solution for displaying video content on a larger screen, the U444-06N-HVDPW is ideal for creating video walls, giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K x 2K.
Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals

By connecting the built-in USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers. The U444-06N-HVDPW also supports DisplayPort MST (Multi-Stream Transport) mode, which allows you to show different video on each display, duplicate the same video on all displays, or combine all monitors into one large display.

Transmits Crystal-Clear 4K HDMI and DisplayPort Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready HDMI and/or DP television, projector and/or monitor, connect the HDMI and DP ports to the displays with user-supplied cabling (such as P569-Series HDMI and P580-Series DP cables). The adapter supports Ultra HD resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz (HDMI) and 60 Hz (DP).

You Can Keep Using Your Current VGA Monitor and Save Money
The all-in-one unit also features an HD15 port, in addition to HDMI and DP. This allows you to continue using an existing VGA display, instead of investing money in something new. The HD15 port supports high-definition resolutions up to 1920 x 1200, including 1080p, at 60 Hz.

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB-C all-in-one adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. Its low-profile design makes it easy to carry in a briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White:
This short summary of the Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-HVDPW, 3840 x 2160 pixels

Long summary description Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White:
This is an auto-generated long summary of Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-HVDPW. Maximum resolution: 3840 x 2160 pixels, Maximum resolution (HDMI): 3840 x 2160 pixels, Certification: REACH, FCC, CE. Product colour: White, Housing material: Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC). Weight: 40 g. Package width: 140 mm, Package depth: 100,1 mm, Package height: 23,1 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 294,9 mm, Master (outer) case length: 134,9 mm

Performance
DisplayPort version
1.2
Maximum resolution
3840 x 2160 pixels
Maximum resolution (HDMI)
3840 x 2160 pixels
Certification
REACH, FCC, CE
Design
Product colour
White
Housing material
Acrylonitrile butadiene styrene (ABS), Polyvinyl chloride (PVC)
Weight & dimensions
Weight
40 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Packaging data
Package width
140 mm
Package depth
100,1 mm
Packaging data
Package height
23,1 mm
Package weight
70 g
Technical details
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332237320
Master (outer) case width
294,9 mm
Master (outer) case length
134,9 mm
Master (outer) case height
119,9 mm
Master (outer) case weight
780 g
Country of origin
China
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-3H-MST U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-2DP-MST4K6 U444-2DP-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-2H-MST4K6 U444-2H-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-3DP-MST U444-3DP-MST USB-C Adapter, Triple Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Grey Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Grey
(show image)
MTB3-002-HD MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB graphics adapter Black Tripp Lite U444-000-H4K6B USB graphics adapter Black
(show image)
U444-000-H4K6B U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-000-DP4K6B USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-000-DP4K6B U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black Tripp Lite U444-000-VGA USB graphics adapter 1920 x 1080 pixels Black
(show image)
U444-000-VGA U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Grey Tripp Lite U444-06N-2H-MST USB graphics adapter 3840 x 2160 pixels Grey
(show image)
U444-06N-2H-MST U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-VGA-RA USB graphics adapter 1920 x 1080 pixels White Tripp Lite U444-06N-VGA-RA USB graphics adapter 1920 x 1080 pixels White
(show image)
U444-06N-VGA-RA U444-06N-VGA-RA USB-C to VGA Adapter with Alternate Mode - DP 1.2, Right-Angle USB-C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
United States 1 distributor(s)