location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 309A Cyan Original LaserJet toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
309A Cyan Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2671A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736549875 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 07:31:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Nov 2017
Product end of life date
Bullet Points HP 309A Cyan Original LaserJet toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HP 309 LaserJet Printing Supplies and the printer use an improved electro-photographic process to maintain accurate colour even in extreme conditions. Advanced toner formulas deliver a range of vibrant colours and sharp text.
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 309A Cyan Original LaserJet toner cartridge 1 pc(s) :
The long product name of HP 309A Cyan Original LaserJet toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

309A Cyan Original LaserJet Toner Cartridge
More>>>
HP 309A Cyan Original LaserJet toner cartridge 1 pc(s):
The official description of HP 309A Cyan Original LaserJet toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small businesses, micro offices and departments in larger businesses who want professional quality colour laser documents.
HP 309 LaserJet Printing Supplies work with the printer to make high-quality colour printing easy, cost-effective and reliable. An improved electro-photographic process in the system achieves a broad range of vibrant colours and sharp text.

Short summary description HP 309A Cyan Original LaserJet toner cartridge 1 pc(s):
This short summary of the HP 309A Cyan Original LaserJet toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 309A Cyan Original LaserJet Toner Cartridge, 4000 pages, Cyan, 1 pc(s)

Long summary description HP 309A Cyan Original LaserJet toner cartridge 1 pc(s):
This is an auto-generated long summary of HP 309A Cyan Original LaserJet toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

HP 309A Cyan Original LaserJet Toner Cartridge. Colour toner page yield: 4000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 3500, 3550
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
4000 pages
Type *
Original
Printing colours *
Cyan
Brand compatibility *
HP
OEM code
Q2671A
Print technology resolution
Smart
Quantity per box
1 pc(s)
Recycled material percentage
17%
HP segment
Home
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
120 mm
Depth
410 mm
Height
185 mm
Weight
1,2 kg
Dimensions (WxDxH)
410 x 120 x 185 mm
Package width
410 mm
Weight & dimensions
Package depth
120 mm
Package height
185 mm
Package weight
1,5 kg
Technical details
Maximum number of stacking cartons
20 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
213,19 g
EUR-pallet weight
160 g
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
18 pc(s)
Number of cartons per pallet
90 pc(s)
Quantity per pallet
90 pc(s)
Quantity per EUR-pallet
90 pc(s)
Other features
Pallet dimensions (W x D x H)
1180 x 960 x 1247,14 mm
Empty weight
1,11 kg
Package dimensions (WxDxH)
410 x 120 x 185 mm
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1074 mm
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - HP 309A (Q2672A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP 309A (Q2672A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15058DK Yellow Laser Toner - HP 309A (Q2672A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP 309A (Q2671A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP 309A (Q2671A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15057DK Cyan Laser Toner - HP 309A (Q2671A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15056DK Black Laser Toner - HP 308A (Q2670A) - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27358 toner cartridge Cyan
(show image)
27358 27358 0.00
(excl. VAT)
0 (incl. VAT)
V7 V73500C toner cartridge Cyan V7 V73500C toner cartridge Cyan
(show image)
V73500C V73500C 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Toner HP Q2671A Cyan toner cartridge
(show image)
624949 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)