HP logo

HP Engage One Prime iButton Reader Basic access control reader Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78160
Info modified on:
14 Jun 2024, 10:13:58
End of life date:
31 Dec 2022
Warranty:
1 year
Long product name HP Engage One Prime iButton Reader Basic access control reader Black:

Engage One Prime iButton Reader

HP Engage One Prime iButton Reader Basic access control reader Black:

Get the reassurance of quick single sign on authentication access to your HP Engage One prime system with your key fob using the HP Engage One Prime iButton Reader. It’s designed for your HP Engage One Prime, can be configured next to the stand or as a standalone, and intuitively confirms successful reads.

Short summary description HP Engage One Prime iButton Reader Basic access control reader Black:

HP Engage One Prime iButton Reader, Basic access control reader, Access chip/card reader

Long summary description HP Engage One Prime iButton Reader Basic access control reader Black:

HP Engage One Prime iButton Reader. PC connection: USB 2.0. Power consumption: 80 mA. Width: 162 mm, Depth: 30 mm, Height: 20,7 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.