location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BA44-00233A power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BA44-00233A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BA44-00233A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4055199414660 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83019
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2022 15:16:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung BA44-00233A power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output voltage: 19 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name Samsung BA44-00233A power adapter/inverter Indoor Black :
The long product name of Samsung BA44-00233A power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19VDC, 4.74A, Black
More>>>
Samsung BA44-00233A power adapter/inverter Indoor Black:
The official description of Samsung BA44-00233A power adapter/inverter Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adapter only. Needs Power Cord BN39-00185AG

Short summary description Samsung BA44-00233A power adapter/inverter Indoor Black:
This short summary of the Samsung BA44-00233A power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung BA44-00233A, Laptop, Indoor, 19 V, AC-to-DC, 4,74 A, AARD2NX25, AARD3NX25, DP300A2AA01US, DP500A2DA01UB, DP500A2DA02UB, DP700A3DA01US, NP300V5AA0BUS,...

Long summary description Samsung BA44-00233A power adapter/inverter Indoor Black:
This is an auto-generated long summary of Samsung BA44-00233A power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

Samsung BA44-00233A. Purpose: Laptop, Power supply type: Indoor, Output voltage: 19 V. Product colour: Black

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Output voltage *
19 V
Output current
4,74 A
Features
Compatibility
AARD2NX25, AARD3NX25, DP300A2AA01US, DP500A2DA01UB, DP500A2DA02UB, DP700A3DA01US, NP300V5AA0BUS, NP300V5AA0GUS, NP300V5AA0KUS, NP350V5CT01US, NP550P5CA02US, NP550P5CT01US, NP700Z5AS03US, NP700Z5AS04US, NP700Z5AS06US, NP700Z5AS07US, NP700Z5AS09US, NP700Z5AS0BUS, NP700Z5BS01UB, NP700Z5BW01UB, NP700Z5CS01UB, NP700Z5CS01US, NP700Z5CS02UB, NP700Z5CS02US, NP700Z5CS03US, NP700Z5CS04US, NP700Z7CS01UB, NP700Z7CS01US, NP700Z7CS02US, NP700Z7CS03US, NP770Z7ES01UB, NPP460AA03US, NPP560AA01US, NPP560AA02US, NPP560AS02US, NPP560AS03US, NPQX411W01US, NPR580JSB1US, NPR610AS01US, NPR610AS02US, NPR610AS03US, NPR610FS01US, NPR780JS01US, NPR780JT01US, NPRC512A01US, NPRC512S02US, NPRF511S02US, NPRF511S04US, NPRF711S02US, NPX22K01, NPX22K02, NTX22A, R61062G
Design
Product colour *
Black
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1040 power adapter/inverter Indoor 90 W Black
(show image)
MBA1040 MBA1040 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)