location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-16 + GlossyPaper A6 100sheets ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-16 + GlossyPaper A6 100sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9818A017
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2019 16:08:05
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon BCI-16 + GlossyPaper A6 100sheets ink cartridge Original:
This short summary of the Canon BCI-16 + GlossyPaper A6 100sheets ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-16 + GlossyPaper A6 100sheets, Original, Inkjet printing, 395 g, 100 sheets, 100x150mm, A6

Long summary description Canon BCI-16 + GlossyPaper A6 100sheets ink cartridge Original:
This is an auto-generated long summary of Canon BCI-16 + GlossyPaper A6 100sheets ink cartridge Original based on the first three specs of the first five spec groups.

Canon BCI-16 + GlossyPaper A6 100sheets. Type: Original, Print technology: Inkjet printing. Package weight: 395 g. Media sheets per package: 100 sheets, Paper dimensions: 100x150mm, Media size (1 slide): A6

Features
Print technology
Inkjet printing
Type *
Original
Colour
Yes
Weight & dimensions
Package weight
395 g
Other features
Technical features
SELPHY DS700/DS810 PIXMA iP90
Media sheets per package
100 sheets
Paper dimensions
100x150mm
Media size (1 slide)
A6