location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-8524M
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2+ SNMP 1, SNMP 2, RMON, Telnet, SNMP 3, HTTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - MAC address table: 8000 entries
  • - 1U
Long product name Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U :
The long product name of Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch w/ 2 Gigabit expansion bays
More>>>
Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U:
The official description of Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 8524M is a managed Fast Ethernet switch is an ideal choice for small to medium businesses that need Gigabit Ethernet uplink connectivity, rich QoS functionality and DoS attack protection. The 8524M with is rack mountable and has an 1RU form factor. It offers an extensive set of management features and delivers Layer 2/4 ready traffic management for VoIP networks.

Short summary description Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U:
This short summary of the Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch, Managed, L2+, Full duplex, 1U

Long summary description Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U:
This is an auto-generated long summary of Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch L2+ 1U based on the first three specs of the first five spec groups.

Allied Telesis 10/100TX x 24 ports Managed Fast Ethernet Layer 2+ Switch. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Network
Networking standards *
IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ac, IEEE 802.3u, IEEE 802.3x
Port mirroring
Yes
Full duplex
Yes
Broadcast storm control
Yes
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
0,1 Gbit/s
Protocols
Management protocols
SNMP 1, SNMP 2, RMON, Telnet, SNMP 3, HTTP
Data link protocols
Ethernet, Fast Ethernet
Design
Form factor
1U
Safety
UL 60950-1, CSA C22.2 No. 60950-1-03, EN60950, EN60825 (TUV)
Performance
Built-in processor
Yes
Processor model
PowerPC
Processor frequency
200 MHz
Performance
Internal memory
32 MB
Flash memory
4 MB
Mean time between failures (MTBF)
1480000 h
Power
Power consumption (typical)
80 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
438 x 184 x 44 mm
Connectivity technology
Wired
Expansion slots
2x
Power requirements
100-240V AC, 50-60Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 75 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
3,3 kg
Certificates
Certification
EMI FCC Class A, EN55022 Class A, VCCI Class A, C-TICK, EN61000-3-2, EN61000-3-3
Country Distributor
Italia 2 distributor(s)