location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-M300

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-M300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-M300ABAXEO
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Samsung
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung SGH-M300:
This short summary of the Samsung SGH-M300 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-M300, 63 g

Long summary description Samsung SGH-M300:
This is an auto-generated long summary of Samsung SGH-M300 based on the first three specs of the first five spec groups.

Samsung SGH-M300. Weight: 63 g

Audio
FM radio
No
Camera
Auto focus
No
Network
Bluetooth
No
Performance
Assisted GPS (A-GPS) *
No
Weight & dimensions
Weight
63 g
Other features
Dimensions (WxDxH)
80 x 40 x 16,7 mm
Alarm function
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-04-30 11:16:58
Uk has collected 11 expert reviews for Samsung SGH-M300 and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-04-30 11:16:58
Without a doubt one of the most compact flip phones to hit the market, Samsungs diminutive M300 is an entry-level GSM handset designed for first time users, or those who might want an affordable second phone. At just 85g, the M300 still manages to pac...
Good Small, compact and lightweight; included VGA camera; FM radio and hands-free speakerphone; build quality...
Bad Battery life could be improved, spongy keypad and controls, interface speed The Final Word The diminutive M300 packs in a reasonable amount of features for such a low price, though the slow interface speed combined with a poor keypad may turn some peop...
Bottom line The diminutive M300 packs in a reasonable amount of features for such a low price, though the slow interface speed combined with a poor keypad may turn some people away.
60%