location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A560 + CP740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1774B039 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115322
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 7,1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Alkaline
Long product name Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver :
The long product name of Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Powershot A560 + CP740 - 7.1MP, 1/2.5" CCD, DIGIC III + iSAPS, 5.8 – 23.2 mm, f/2.6 – f/5.5, TTL, 2.5" TFT, 3072 x 2304, USB 2.0, A/V-out
More>>>
Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver:
The official description of Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capture stunning portraits with the affordable PowerShot A560. Natural, sharp faces are easy to capture with innovative Face Detection Technology and lowlight shooting is aided by High ISO 1600.
- Easy to use Mode dial
- 7.1 MP and 4x optical zoom
- DIGIC III
- 9-Point AiAF and Face Detection Technology
- ISO 1600 and High ISO Auto
- 2.5" LCD screen
- 14 shooting modes and My Colors
- VGA movies with sound
- PictBridge and Print/Share button.

Easy to use
Commonly used Special Scene modes are positioned on the PowerShot A560’s Mode dial, making it easy to take tricky shots indoors, at night or when photographing kids and pets. The one-touch record/review button enables quick and convenient review of your images.

7.1 Megapixels
A 7.1 Megapixel sensor produces sharp high quality photos, enabling large prints and detailed crops.

4x optical zoom
The 4x optical zoom lens lets you get close to the action without sacrificing quality. It combines with digital zoom for 16x magnification.

Cutting edge technology
Canon's DIGIC III image processor delivers high-speed camera performance, superior colour rendition and cleaner images at high ISO speeds. iSAPS technology uses shooting scene information to optimise camera settings before a shot is taken.

9-Point AiAF
9-point AiAF makes sure that you can keep even off-centre subjects in sharp focus.

Face Detection AF/AE/FE
Face Detection AF/AE/FE ensures superb people shots by automatically detecting up to 9 faces in the frame and setting the correct focus, exposure and flash level. Face Detection Technology also enables Red-Eye Correction in playback mode. Fix red-eyes in the camera and make them look natural again.

ISO 1600 and High ISO Auto
PowerShot A560’s high ISO setting enables you to take excellent flash-free photographs in low-light conditions. High ISO Auto prioritises high ISO to enable faster shutter speeds, reducing the risk of blurred images.

2.5" LCD screen
The large bright 2.5" LCD screen is ideal for sharing images with friends and family. The selectable Grid Line Display helps with composition, while Night Display mode aids screen visibility after dark.

Shooting modes and My Colors
Choose from 14 shooting modes to get that perfect shot. 6 Special Scene modes assist with tricky lighting conditions, including Beach, Foliage and Snow. Further enhance your images with My Colors in-camera colour management tools.

High quality movies
Shoot extra long¹ 30fps VGA quality movies with full audio, or record QVGA movies at 60fps and analyse in sharp slow motion.

Direct Printing
Connect to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP printer and you can also print ID photos and movie stills.

Short summary description Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver:
This short summary of the Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A560 + CP740, 7,1 MP, 3072 x 2304 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A560 + CP740 1/2.5" Compact camera 7,1 MP CCD 3072 x 2304 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A560 + CP740. Camera type: Compact camera, Megapixel: 7,1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3072 x 2304 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 165 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel *
7,1 MP
Sensor type *
CCD
Maximum image resolution *
3072 x 2304 pixels
Still image resolution(s) *
1600 x 1200
Image stabilizer *
No
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
5.8 - 23.2 mm
Lens structure (elements/groups)
7/5
Combined zoom
16x
Filter
Yes
Number of aspheric elements
2
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Selective Auto Focus, Single Auto Focus
Closest focusing distance
0,05 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Manual, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0,45 - 3,5 m
Flash range (tele)
0,45 - 2,2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
AVI
Audio
Built-in microphone *
Yes
Memory
Internal memory
16 MB
Compatible memory cards *
MMC, SD, SDHC
Display
Display *
LCD
Display diagonal *
6,35 cm (2.5")
Display resolution (numeric)
115000 pixels
Field of view
100%
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Beach, Children, Fireworks, Night landscape, Party (indoor), Portrait, Snow, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Camera playback
Movie, Single image
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Image processor
DIGIC III iSAPS
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery life (CIPA standard)
140 shots
Battery life (max)
9 h
Battery type
AA
Number of batteries supported
2
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
91,2 mm
Depth
64 mm
Height
43,1 mm
Weight
165 g
Packaging content
Bundled software
ZoomBrowser EX / ImageBrowser PhotoStitch
Other features
Video capability
Yes
Dimensions (WxDxH)
91,2 x 64 x 43,1 mm
Interface
USB 2.0, A/V-out
Data compression
Superfine, Fine, Norm
Built-in flash
Yes
Camera shutter speed
15 - 1/2000 s
Focal length (35mm film equivalent)
35 - 140 mm
Compatible operating systems
Windows 2000 SP4 / XP / XP SP1-2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Date imprinting
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 00:49:22
Uk has collected 15 expert reviews for Canon PowerShot A560 + CP740 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalversus.com
Updated:
2011-09-26 00:49:22
Smaller sibling of the non-stabilized Canon A570 IS, the compact A560 has a classic but nonetheless interesting technical sheet: 4x zoom, 8 million pixel sensor, manual mode, DIGIC III, and face tracking. Especially important is that all of this is o...
Good Easy to use, Optical viewfinder, 4x zoom, Decent macro, Good overall reactivity...
Bad No wide angle, No optical stabilization, Lens a bit disappointing, Definition of LCD screen...
60%
Cameras.co.uk
Updated:
2011-09-26 00:49:22
The Canon Powershot A560 looks a bit like a cut down version of a digital SLR camera. It has a decent sized grip area on the front. This helps you to hold the camera steady when you are taking a shot. Being able to hold the camera still helps to reduce...
0%
Cameras.co.uk
Updated:
2011-09-26 00:49:22
The Canon Powershot A560 is a seven megapixel digital camera with a 4x optical zoom lens. Although shaped like a mini digital SLR it is really a point and shoot digital camera. Although not as cheap as the lowest priced digital cameras the Powershot A...
0%
goodgearguide.com.au
Updated:
2011-11-04 09:48:12
In recent weeks weve reviewed an awful lot of cameras from the Canon PowerShot series. They consistently perform at a high standard and the latest model weve looked at, the PowerShot A560, continues the trend. Taking good picture quality and throwing...
Good Brilliantly low noise, Great colour, Speedy, Face Detect...
Bad Pictures a little on the soft side, Some haloing, Burst mode not quite on par with other models The Final Word Another strong entry into the compact camera market by Canon, the A560 produces similarly high quality pictures to its sister model, the A550...
Bottom line Another strong entry into the compact camera market by Canon, the A560 produces similarly high quality pictures to its sister model, the A550, and this time around they have packed in Face Detect, which will be a big selling point for some users.
80%
smh.com.au
Updated:
2011-11-04 09:48:13
Canon A560 The digital camera market is changing significantly. By now, most of us have owned a digital camera and are in the market for our second or third. Digital cameras are no longer simply cool tech gadgets; they really are ma...
70%
Country Distributor
United Kingdom 1 distributor(s)