location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold Kaffeeautomat Chrome Style Drip coffee maker 1,5 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kaffeeautomat Chrome Style
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28505
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689285059
Category:
Machine used to make coffee.
Coffee Makers Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 09:51:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Unold Kaffeeautomat Chrome Style Drip coffee maker 1,5 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Drip coffee maker 1,5 L
  • - 10 cups
  • - 1000 W
  • - Black, Chrome
More>>>
Short summary description Unold Kaffeeautomat Chrome Style Drip coffee maker 1,5 L:
This short summary of the Unold Kaffeeautomat Chrome Style Drip coffee maker 1,5 L data-sheet is auto-generated and uses the product title and the first six key specs.

Unold Kaffeeautomat Chrome Style, Drip coffee maker, 1,5 L, 1000 W, Black, Chrome

Long summary description Unold Kaffeeautomat Chrome Style Drip coffee maker 1,5 L:
This is an auto-generated long summary of Unold Kaffeeautomat Chrome Style Drip coffee maker 1,5 L based on the first three specs of the first five spec groups.

Unold Kaffeeautomat Chrome Style. Product type: Drip coffee maker, Water tank capacity: 1,5 L, Capacity in cups: 10 cups. Display type: LCD. Power: 1000 W. Product colour: Black, Chrome

Performance
Capacity in cups *
10 cups
Product type *
Drip coffee maker
Water tank capacity *
1,5 L
Ergonomics
Display type
LCD
Water level indicator
Yes
Visible water level
Yes
Removable water tank
Yes
Ergonomics
Product colour *
Black, Chrome
Power
Power *
1000 W
AC input frequency
50 Hz
Auto power off
Yes
Other features
Dimensions (WxDxH)
207 x 274 x 368 mm
Type
Coffee
Brand Image Product code Product Stock Price from
Unold Mühle Drip coffee maker 1,35 L Unold Mühle Drip coffee maker 1,35 L
(show image)
28716 Mühle 0.00
(excl. VAT)
0 (incl. VAT)