location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Red Faction: Armageddon German PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Faction: Armageddon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40027
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ Red Faction: Armageddon German PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC
  • - Language version: German
  • - Developer: Volition, Inc.
  • - ESRB rating: RP (Rating Pending)
Long product name THQ Red Faction: Armageddon German PC :
The long product name of THQ Red Faction: Armageddon German PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Red Faction: Armageddon, PC, Shooter
More>>>
Short summary description THQ Red Faction: Armageddon German PC:
This short summary of the THQ Red Faction: Armageddon German PC data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Red Faction: Armageddon, PC, RP (Rating Pending)

Long summary description THQ Red Faction: Armageddon German PC:
This is an auto-generated long summary of THQ Red Faction: Armageddon German PC based on the first three specs of the first five spec groups.

THQ Red Faction: Armageddon. Platform: PC, ESRB rating: RP (Rating Pending), Developer: Volition, Inc.

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:00:01
Uk has collected 27 expert reviews for THQ Red Faction: Armageddon German PC and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
computeractive.co.uk
Updated:
2012-01-25 06:59:59
For those unfamiliar with the Red Faction franchise, this longstanding action series takes place far in the future, when mankind has turned the planet Mars and into a mining colony.Previous games were notable partly because of the ability to blow up pa...
Good Amusing and unusual weaponry; destructible environments...
Bad Story and characters are a bit formulaicReviewer...
Bottom line A fun game, but disappointing in the light of previous Red Faction games' highs...
60%
T3.com
Updated:
2012-01-25 07:00:00
Sadly, Armageddon's greatest achievement is making a game centred on smashing buildings with a gigantic space mallet less engaging than knocking thumbtacks into a corkboard with a pin hammer. Quite a feat. Taking an open-world game set on the expa...
Good Nothing at all...
Bad Close brown environments, Dull gameplay, Audio...
Bottom line Such a shame this once great franchise has hit the self-detruct button. Avoid...
40%
gameplanet.co.nz
Updated:
2012-01-25 07:00:00
Armageddon is the fourth instalment in the Red Faction series, and once again follows the tried-and-true formula of destructible environments and alien intrigue...
Good Fun, satisfying gory third-person shooter. Some excellent weapons. Graphics are really quite pretty.
Bad Storyline is a little lacklustre, things are linear and repetitive.
70%
pcadvisor.co.uk
Updated:
2012-01-25 07:00:00
Red Faction: Armageddon is composed of two very distinct games. One is an extension of Red Faction: Guerrilla; in this game, you destroy buildings and structures with reckless abandon, and new weapons allow you to wreak ridiculous amounts of carnage. T...
Bottom line There are some great new weapons and modes that allow you to wreak havoc on the environment, but Red Faction: Armageddon is stifled by linear action sequences and dull storytelling...
70%
Brand Image Product code Product Stock Price from
THQ

THQ Cars Race-O-Rama, PSP Dutch PlayStation Portable (PSP)
(show image)
20715 Cars Race-O-Rama, PSP 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Cars Race-O-Rama, PS2 Dutch PlayStation 2
(show image)
20586 Cars Race-O-Rama, PS2 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Cars Race-O-Rama German PlayStation 2
(show image)
20593 Cars Race-O-Rama 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Cars Race-O-Rama Xbox 360
(show image)
20494 Cars Race-O-Rama 0.00
(excl. VAT)
0 (incl. VAT)