location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP611 Mainstream projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.J2C77.B5E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 2400 ANSI lumens
  • - Lamp 4000 h
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 787,4 - 7620 mm (31 - 300")
  • - 285 W
Long product name BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600) :
The long product name of BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP611 Mainstream-projector
More>>>
BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600):
The official description of BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You've come to expect that BenQ will make thoughtful design its first priority, and the MP611 is no exception. With its extraordinarily quiet operation, auto-off feature and high-altitude mode, the MP611 is designed with users in mind.

Whisper-Quiet
The MP611 incorporates an efficient, but quiet ventilation design that circulates air more quickly and effectively. The improved airflow means the MP611 can keep its cool even with its cooling fan is running slower, and thus more quietly. How quiet? The MP611 runs at just 24dB in its power-saving mode, making it literally whisper-quiet.

Smart Enough to Turn itself Off
Another design touch you'll appreciate is the auto-off feature, which shuts the projector down if no input sources are detected after a set time, conserving power and preventing possible overheating.

Tough Enough
The MP611 even performs reliably in harsh environments, such as high altitudes, thanks to its special operating modes. These modes automatically adjust the cooling fan speeds and other settings to ensure optimal operation whatever the ambient conditions.

Your Best Partner for Presentations
The MP611 doesn't just give you the performance to deliver knockout presentations, but it also helps you with handy features like the MyScreen software, power on/off alert, panel key lock, and presentation timer.

Right on Time
You and your audience will appreciate the built-in timer that helps keep your presentations at the right pace. An unobtrusive on-screen timer lets you keep track of how much time you have remaining, while your audience is freed from wondering where you are in your presentation so they can concentrate on you and the content you're presenting instead.

Stay Focused
The MP611 provides a discreet alert that lets you know when the projector has powered on before a presentation or finished cooling afterwards, so you can stay engaged with your audience without needing to look at visual indicators.

Make Your Mark
The MyScreen software makes it a snap to create a custom start-up screen, like a photo or company logo. Connect the MP611 to your PC with a common RS-232 cable and start up MyScreen. MyScreen will prompt you to select the image file you want to use, and then upload it to the MP611 so you can put your personal stamp on every presentation.

Short summary description BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600):
This short summary of the BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP611 Mainstream projector, 2400 ANSI lumens, DLP, SVGA (800x600), 2000:1, 787,4 - 7620 mm (31 - 300"), 31 - 82 kHz

Long summary description BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

BenQ MP611 Mainstream projector. Projector brightness: 2400 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 4000 h, Lamp power: 200 W. Zoom ratio: 1.15:1. Noise level: 28 dB. Display number of colours: 16.78 million colours

Projector
Screen size compatibility *
787,4 - 7620 mm (31 - 300")
Projector brightness *
2400 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Horizontal scan range
31 - 82 kHz
Vertical scan range
48 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Lamp power
200 W
Lens system
Zoom ratio
1.15:1
Video
Full HD *
Yes
Features
Noise level *
28 dB
Display
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
285 W
Weight & dimensions
Weight *
2,67 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
278 x 219,5 x 94 mm
Power requirements
50 - 60 Hz
I/O ports
VGA in S-video in Component Video in Composite Video in VGA out Audio out
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:21:35
Uk has collected 3 expert reviews for BenQ MP611 Mainstream projector data projector 2400 ANSI lumens DLP SVGA (800x600) and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
itreviews.com
Updated:
2011-09-25 20:21:35
quiet, cheap to run DLP projector: First impressions of the BenQ MP611 are favourable. It has a smart, shiny casing that is dark blue in colour, while the nine control buttons on the top of the casing come in a variety of...
0%
techradar.com
Updated:
2011-09-25 20:21:35
The BenQ MP611 stands out in a number of respects. For one thing, it is dark blue in colour, which is certainly unusual, and the nine metal control buttons look stylish and smart. More significantly, it has a resolution of just 800 x 600 pixels, rather...
Good Attractive price, Pleasantly quiet...
Bad Limited resolution, Little point in tweaking settings...
Bottom line The BenQ MP611 stands out in a number of respects. For one thing, it is dark blue in colour, which is certainly unusual, and the nine metal control buttons look stylish and smart. More significantly, it has a resolution of just 800 x 600 pixels, rather...
60%
Country Distributor
United Kingdom 1 distributor(s)