location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Magic keyboard Universal Bluetooth AZERTY French Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magic Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MRMH2F/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198737908 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:35:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Magic keyboard Universal Bluetooth AZERTY French Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - Bluetooth Membrane
  • - AZERTY French
  • - Full-size (100%) Numeric keypad
  • - Grey
Long product name Apple Magic keyboard Universal Bluetooth AZERTY French Grey :
The long product name of Apple Magic keyboard Universal Bluetooth AZERTY French Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Magic Keyboard with Numeric Keypad - French - Space Gray
More>>>
Short summary description Apple Magic keyboard Universal Bluetooth AZERTY French Grey:
This short summary of the Apple Magic keyboard Universal Bluetooth AZERTY French Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Magic Keyboard, Full-size (100%), Wireless, Bluetooth, Membrane, AZERTY, Grey

Long summary description Apple Magic keyboard Universal Bluetooth AZERTY French Grey:
This is an auto-generated long summary of Apple Magic keyboard Universal Bluetooth AZERTY French Grey based on the first three specs of the first five spec groups.

Apple Magic Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Membrane, Keyboard layout: AZERTY, Recommended usage: Universal. Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2019-12-25 07:24:39
Uk has collected 40 expert reviews for Apple Magic keyboard Universal Bluetooth AZERTY French Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
hipsterpixel.co
Updated:
2019-12-25 07:24:21
This year's Apple refreshed its three main computer accessories, their trackpad, their mouse and their keyboard. This last one has been used by yours truly for the past few months. Does it hold up to the initial hype of a new low-key travel, super slim ke...
Good Compact format is great, Less of an angle, New keys are great, Pairing is easy...
Bad Arrow keys are missing their space, Could have been totally flat...
Bottom line If you are looking for a new keyboard that can be easily swapped between computers and offer amazing battery life and very, very comfortable key travel, you should definitely check out the Magic Keyboard. Be aware that you might have to break some habits...
85%
techguide.com.au
Updated:
2019-12-25 07:24:21
Apple's new iMac accessories – the Magic Mouse 2, Magic Trackpad 2 and the Magic Keyboard – are a huge improvement over the models that were unchanged for years.These older models were all powered by AA batteries and looked a lot bulkier than these new pr...
Good Sleek design, rechargeable battery, easy pairing...
Bad Lightning port on base of mouse so you can't use it when charging, expensive...
Bottom line The new Apple accessories are a vast improvement and make interacting with your Mac easier and more enjoyable. For those who want to add them to their existing Macs, you can purchase them separately. They are on the expensive side but you can be assured...
0%
macworld.co.uk
Updated:
2019-12-25 07:24:27
It has been a busy couple of months for Apple the company announced two new iPhones, a new Apple TV, the iPad mini 4 and iPad Pro at its event in early September before releasing iOS 9 and watchOS 2 weeks later, and then refreshing the 21in iMac earlier t...
Good Lightweight and compact, Redesigned scissor mechanism provides a nice typing experience, builtin rechargable battery...
Bad Too expensive, No backlit keys, Other keyboards at same price offer more value for money...
Bottom line Overall, we have mixed feelings about Apple's Magic Keyboard. Yes, it looks gorgeous, is sleek and provides a nice typing experience, but we can't ignore the fact that it doesn't have features that others in its price range do – backlit keys, for example...
60%
Country Distributor
United Kingdom 2 distributor(s)