location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PY508EA
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2006
Product end of life date
Bullet Points HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,86 GHz
  • - 38,1 cm (15") 1024 x 768 pixels 4:3
  • - 0,5 GB DDR-SDRAM
  • - 80 GB DVD±RW
  • - Intel® GMA 900
  • - 65 W
  • - Windows XP Professional
Warranty: standard statement: One-year standard parts and labour(upgrades available, sold separately)
Long product name HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional :
The long product name of HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Compaq nc6120 Business notebook pc (PY508EA)
More>>>
HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
The official description of HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin and light notebook with all day battery life (with optional travel battery) offering mobile professionals the perfect balance of mobility, advanced connectivity features and value for money.

ABH - Netherlands - Dutch localization

Short summary description HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This short summary of the HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC, 1,86 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 80 GB, Windows XP Professional

Long summary description HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC 38,1 cm (15") 0,5 GB DDR-SDRAM 80 GB Intel® GMA 900 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nc6120 Intel Pentium-M 750 512M/80G 15" XGA DVD+/-RW Dual layer Fixed Graphics WXP Pro Notebook PC. Processor frequency: 1,86 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,75 kg

Design
Country of origin
China
Display
Display diagonal *
38,1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor frequency *
1,86 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
533 MHz
Memory
Internal memory *
0,5 GB
Internal memory type
DDR-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
80 GB
Hard drive speed
5400 RPM
Optical drive type *
DVD±RW
Graphics
Discrete graphics card model *
Intel® GMA 900
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Audio
Audio system
ADI AC '97 CODEC
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
2
CardBus PCMCIA slot type
Type II
Ports & interfaces
SmartCard slot
Yes
I/O ports
1 x docking
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® 915GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Bundled software
InterVideo WinDVD Creator, HP Client Manager Software, HP ProtectTools HP One-Touch Button, HP Mobile, Synaptics Touchpad, HP Help, HP Wireless Assistant, Sonic RecordNow!, InterVideo WinDVD
Battery
Number of battery cells
6
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
2,75 kg
Other features
Wireless technology
Intel Wireless LAN 802.11b/g, Bluetooth
Infrared data port
Yes
Dimensions (WxDxH)
328 x 267 x 30 mm
Display
LCD
Docking solution
HP docking, HP Advanced docking, HP Multibay II
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s