location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR ProSafe 16-Port 10/100 Rackmount Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProSafe 16-Port 10/100 Rackmount Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JFS516UK
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR ProSafe 16-Port 10/100 Rackmount Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic switching RJ-45 Ethernet ports quantity: 16
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 4000 entries
Warranty: 2 years
Long product name NETGEAR ProSafe 16-Port 10/100 Rackmount Switch :
The long product name of NETGEAR ProSafe 16-Port 10/100 Rackmount Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProSafe™ 16 Port 10/100 Rackmount Switch
More>>>
NETGEAR ProSafe 16-Port 10/100 Rackmount Switch:
The official description of NETGEAR ProSafe 16-Port 10/100 Rackmount Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

NETGEAR presents a great way to increase your network's capability without breaking your budget: the 16-port JFS516. This 10/100 Fast Ethernet switch provides expanded connectivity for small office networks so users no longer have to compete with each other for bandwidth. All of the essential features – automatic speed and full/half duplex sensing, 200 Mbps throughput per port, Auto Uplink™ – are included, but at an economical price that a value-conscious business owner can't ignore.

Thrifty
The ideal, low-cost solution you've been looking for, the unmanaged JFS516 lets you ramp up your office network to a new power level – affordably.

Capable
Sixteen switched ports provide private bandwidth for PCs, servers, or hubs, and support 200 Mbps of throughput. Each port delivers 200 Mbps of network speed in full-duplex mode.

Perceptive
As soon as it's powered on, it begins operating. Every port automatically senses the proper speed and full/half duplex mode, and Auto Uplink adjusts for straight-through or crossover cables to make the right link.

Practical
This high-performance switch makes it easy to combine 10 and 100 Mbps devices within your network. As an added convenience, these sturdy metal units can be mounted in a standard 19-inch rack.

Short summary description NETGEAR ProSafe 16-Port 10/100 Rackmount Switch:
This short summary of the NETGEAR ProSafe 16-Port 10/100 Rackmount Switch data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR ProSafe 16-Port 10/100 Rackmount Switch, Full duplex

Long summary description NETGEAR ProSafe 16-Port 10/100 Rackmount Switch:
This is an auto-generated long summary of NETGEAR ProSafe 16-Port 10/100 Rackmount Switch based on the first three specs of the first five spec groups.

NETGEAR ProSafe 16-Port 10/100 Rackmount Switch. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 4000 entries. Networking standards: IEEE 802.3i, IEEE 802.3u

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Network
Networking standards *
IEEE 802.3i, IEEE 802.3u
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Full duplex
Yes
Data transmission
Supported data transfer rates
14800-148000 packet per sec
MAC address table *
4000 entries
Maximum data transfer rate
0,1 Gbit/s
Packet buffer memory
0,320 MB
Protocols
Data link protocols
Ethernet, Fast Ethernet
Design
LED indicators
Link
Design
Safety
UL listed (UL 1950)/CUL, TUV licensed (EN 60 950)
Compatible products
Compatible with all major network software
Power
Power consumption (typical)
15 W
Other features
Latency
20 usec max
Data transfer rate
100 Mbit/s
Dimensions (WxDxH)
330 x 202 x 43 mm
I/O ports
16x 10/100 Ethernet 1x Power
Power requirements
100 - 240V, 50/60 Hz
Electromagnetic emissions
CE mark, FCC Part 15 Class A, EN 55 022 (CISPR 22), Class A, VCCI Class A, C-Tick, MIC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
2 kg
Brand Image Product code Product Stock Price from
NETGEAR 8 Port Fast Ethernet (10 / 100) Network Switch - FS108 NETGEAR 8 Port Fast Ethernet (10 / 100) Network Switch - FS108
(show image)
FS108IS 8 Port Fast Ethernet (10 / 100) Network Switch - FS108 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105IS 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSafe 16 port 10/100 desktop switch Unmanaged NETGEAR ProSafe 16 port 10/100 desktop switch Unmanaged
(show image)
FS116GE ProSafe 16 port 10/100 desktop switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged NETGEAR 5 Port Fast Ethernet Network Switch Unmanaged
(show image)
FS105GE 5 Port Fast Ethernet Network Switch 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR FS108 10/100 Mbps Fast Ethernet Switch NETGEAR FS108 10/100 Mbps Fast Ethernet Switch
(show image)
FS108GE FS108 10/100 Mbps Fast Ethernet Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)