Fujitsu logo

Fujitsu S26361-F2530-L480 graphics card AMD 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57084
Info modified on:
21 Oct 2022, 10:14:32
Long product name Fujitsu S26361-F2530-L480 graphics card AMD 1 GB GDDR5:

ATI FirePro V4800 1GB

Fujitsu S26361-F2530-L480 graphics card AMD 1 GB GDDR5:

The ATI FirePro V4800 professional graphics card is a strong entry-level 3D graphics card for workstation users who work with medium to large data sets in production environments and who want the flexibility of using more than two displays.

The ATI FirePro V4800 has 1GB of memory, using 400 stream processors, and uses ATI Eyefinity technology to support up to three displays.

- Outstanding performance for the 3D entry segment
- 1.25x more computing capability over prior generation
- Support both dual-link DVI and DisplayPort connectivity
- ATI Eyefinity technology support
- Drive up to 3 independent 30” displays
- 1GB GDDR5 memory
- Scalable ultra parallel processing architecture with 400 stream processors
- AutoDetect instinctively optimizes performance for multi-application workflow
- Hardware acceleration and support for advanced features of DirectX 11 & OpenGL (up to and including OpenGL 4.0)
- Optimized and certified for many CAD and DCC applications
- PCI Express 2.0 compliant

Short summary description Fujitsu S26361-F2530-L480 graphics card AMD 1 GB GDDR5:

Fujitsu S26361-F2530-L480, 1 GB, GDDR5, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Fujitsu S26361-F2530-L480 graphics card AMD 1 GB GDDR5:

Fujitsu S26361-F2530-L480. Graphics processor family: AMD. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.