ASUS logo

ASUS EN7300LE/HTD GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67181
Info modified on:
04 Apr 2019, 05:54:11
Warranty:
3 years
Long product name ASUS EN7300LE/HTD GDDR2:

GeForce 7300LE, 128MB DDR2, DVI, TV-out, PCI-E, HDTV

ASUS EN7300LE/HTD GDDR2:

ASUS EN7300LE is equipped with the newest ASUS-specific award-winning features and nVidia®’s GeForce 7300LE Graphics Processing Unit. ASUS EN7300LE is positioned as the mainstream product and the most complete solution for the 3D and video application market.

ASUS Features
- Absolutely quiet heatsink makes 0 db noise
- ASUS Splendid: Bring every pixel to life. Watching video on PCs is now as good as on the best TVs
- ASUS GameLiveShow: Stream live gaming action onto the Internet and share with other gaming enthusiasts
- ASUS GameReplay: Record gaming action and strategy into MPEG4 files to share with other gaming enthusiasts
- ASUS GameFace Live: The world's first multiplayer audio and video chatting solution for PC games. It enables simultaneous connection up to 8 players
- ASUS VideoSecurity Online: Whether you're online or not, VideoSecurity Online provides you a flexible and economical security system. It can easily turn your computer into your own security server
- ASUS OnScreenDisplay (OSD): OSD allows you to instantly adjust various display settings in almost any PC game without leaving the game
- Diversified displays connectivity (DVI, Dual VGA, DVI+VGA, DVI+HDTV-out)
- High-quality TV output for mega screen gaming or presentations

Graphics Chip Key Features
- TurboCache Technology : Memory dynamically allocated up to 512MB ( when system memory is 1GB) for maximum performance
- NVIDIA® CineFX™ 4.0 Shading Architecture Full support for Microsoft DirectX9.0 Shader model 3.0 enables stunning and complex special effects
- NVIDIA UltraShadow™ II technology Enhances the performance of bleeding-edge games
- NVIDIA® Intellisample™ 4.0 technology The industry's fastest antialiasing delivers ultra-realistic visuals, with no jagged edges, at lightning-fast speed
- NVIDIA nVIEW Multi-display technology Advanced technology provides the ultimate in viewing flexibility and control for multiple monitors
- Microsoft® DirectX 9 and OpenGL 2.0 support

Short summary description ASUS EN7300LE/HTD GDDR2:

ASUS EN7300LE/HTD, GDDR2, 64 bit, 648 MHz, 2048 x 1536 pixels

Long summary description ASUS EN7300LE/HTD GDDR2:

ASUS EN7300LE/HTD. Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 648 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.