location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung PS-42E7S TV 106,7 cm (42") Black 1500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS-42E7S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-42E7S show
Show alternative article codes used in the online market place
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 283564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung PS-42E7S TV 106,7 cm (42") Black 1500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106,7 cm (42") Plasma
  • - 852 x 480 pixels 16:9
  • - 1500 cd/m²
  • - 310 W
More>>>
Short summary description Samsung PS-42E7S TV 106,7 cm (42") Black 1500 cd/m²:
This short summary of the Samsung PS-42E7S TV 106,7 cm (42") Black 1500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung PS-42E7S, 106,7 cm (42"), 852 x 480 pixels, Plasma, Black

Long summary description Samsung PS-42E7S TV 106,7 cm (42") Black 1500 cd/m²:
This is an auto-generated long summary of Samsung PS-42E7S TV 106,7 cm (42") Black 1500 cd/m² based on the first three specs of the first five spec groups.

Samsung PS-42E7S. Display diagonal: 106,7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
106,7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1500 cd/m²
Viewing angle, horizontal
175°
Viewing angle, vertical
175°
Display resolution *
852 x 480 pixels
Audio
RMS rated power *
20 W
Equalizer
Yes
Audio system
SRS TruSurround XT, A2/Nicam
Design
Product colour *
Black
Performance
Teletext
1000 pages
Plug and Play
Yes
Ports & interfaces
HDMI ports quantity *
1
Power
Power consumption (typical) *
310 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
1059,5 mm
Depth (with stand)
362,5 mm
Height (with stand)
749,5 mm
Weight (with stand)
35 kg
Width (without stand)
1059,5 mm
Depth (without stand)
99,5 mm
Height (without stand)
718 mm
Packaging content
Handheld remote control
Yes
Other features
Special features
DNIe FilterBright
I/O ports
2x SCART Component (Y/PB/PR) PC-input/Audio out Composiet (AV) S-Video Headphones
Pixel pitch
No
User controls
OSD