location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VP-DC563 - DVD Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VP-DC563
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,1 MP CCD 25,4 / 5 mm (1 / 5")
  • - Optical zoom: 26x Digital zoom: 1200x
  • - LCD 6,35 cm (2.5")
  • - 720 x 576 pixels 25 fps
  • - Built-in microphone Built-in speaker(s)
Long product name Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD :
The long product name of Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VP-DC563 - DVD Camcorder
More>>>
Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD:
The official description of Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung's Mega pixel DVD Camcorders record videos in high quality MPEG4 format (720x576 / 25fps) and JPEG still images in 1152x864 high resolution to memory cards and in MPEG2 format to DVD discs.

Short summary description Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD:
This short summary of the Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung VP-DC563 - DVD Camcorder, 1,1 MP, CCD, 25,4 / 5 mm (1 / 5"), 6,35 cm (2.5"), LCD, 400 g

Long summary description Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD:
This is an auto-generated long summary of Samsung VP-DC563 - DVD Camcorder 1,1 MP CCD based on the first three specs of the first five spec groups.

Samsung VP-DC563 - DVD Camcorder. Total megapixels: 1,1 MP, Sensor type: CCD, Optical sensor size: 25,4 / 5 mm (1 / 5"). Optical zoom: 26x, Digital zoom: 1200x, Focal length range: 2.3 - 65 mm. Compatible memory cards: MMC, MS Pro, SD. Camera shutter speed: 1/50 - 1/10000 s. Display diagonal: 6,35 cm (2.5"), Display: LCD

Image sensor
Total megapixels *
1,1 MP
Sensor type *
CCD
Optical sensor size *
25,4 / 5 mm (1 / 5")
Lens system
Focal length range
2.3 - 65 mm
Focal length (35mm film equivalent)
35,3 - 917,8 mm
Optical zoom *
26x
Digital zoom *
1200x
Image stabilizer *
Yes
Storage
Compatible memory cards *
MMC, MS Pro, SD
Shutter
Camera shutter speed
1/50 - 1/10000 s
Display
Display diagonal *
6,35 cm (2.5")
Display
LCD
Display resolution
113000
Camera
Playback zoom (max)
x8
On Screen Display (OSD)
Yes
Photo effects
Art, Emboss, Mirror, Mosaic, Pastel, Sepia
Video
Maximum video resolution *
720 x 576 pixels
Video formats supported
MPEG4
Video
Analog signal format system
PAL
Maximum frame rate
25 fps
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Wind filter
Yes
Ports & interfaces
S-Video in
No
S-Video out
Yes
Weight & dimensions
Width
54,5 mm
Depth
121,5 mm
Height
87,5 mm
Weight *
400 g
Other features
I/O ports
USB
Media types supported
DVD-R/±RW/+R DL
Interface
USB 2.0
Light exposure control
Auto, Sports, Portrait, Spotlight, Sand/snow, HSS
Lens system
No
Minimum processor
Pentium III 500MHz
Minimum RAM
64 MB
Fader
Yes
Power consumption (typical)
4,2 W
Snapshot
Yes
Compatible operating systems
Win 98/98SE/Me/2000/XP Mac OS 9 +