location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WD8122CVW/XAX washing machine Top-load 15 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD8122CVW/XAX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD8122CVW/XAX
Category:
Machines used for washing clothes.
Washing Machines Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41119
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Mar 2023 16:54:07
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Samsung WD8122CVW/XAX washing machine Top-load 15 kg 1200 RPM White:
This short summary of the Samsung WD8122CVW/XAX washing machine Top-load 15 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WD8122CVW/XAX, Top-load, 15 kg, 1200 RPM, White

Long summary description Samsung WD8122CVW/XAX washing machine Top-load 15 kg 1200 RPM White:
This is an auto-generated long summary of Samsung WD8122CVW/XAX washing machine Top-load 15 kg 1200 RPM White based on the first three specs of the first five spec groups.

Samsung WD8122CVW/XAX. Loading type: Top-load. Drum capacity: 15 kg, Maximum spin speed: 1200 RPM. Product colour: White. Width: 650 mm, Depth: 765 mm, Height: 940 mm

Design
Appliance placement *
Freestanding
Loading type *
Top-load
Product colour *
White
Performance
Drum capacity *
15 kg
Maximum spin speed *
1200 RPM
Performance
Washing programs *
Hygiene/anti-allergy, Black
Weight & dimensions
Width
650 mm
Depth
765 mm
Height
940 mm
Weight
85 kg