Motorola logo

Motorola H3 headset black Wireless Bluetooth

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96500
Info modified on:
12 Nov 2019, 15:23:50
Long product name Motorola H3 headset black Wireless Bluetooth:

Bluetooth® Headset H3 (Black)

Motorola H3 headset black Wireless Bluetooth:

Inspired style from a sleek wireless headset and designed to complement the award-winning look of Motorola phones.

A fashionable headset for those who appreciate the thought-provoking design of popular Motorola phones. With all the features you expect from the leader in Bluetooth® headsets.

Specifications:
-Left or right ear wearable
-Battery performance of up to 10 hours talk time or up to 200 hours standby
-61mm x 27mm x 17mm
-Weighs 19 grams
-Bluetooth® Class 2 offers a wireless connection up to 10 meters (33 feet)
-Intuitive, easy to use controls
-Charge time is approximately less than 2 hours
-EMU (mini USB) connector
-Mute and 3-way calling
-Glowing blue indicator light (with option to disable)
-Designed to work with all Motorola Bluetooth® v1.2 mobile phones and audio devices with headset and hands-free profiles (backward compatible with Bluetooth® v1.1)

Short summary description Motorola H3 headset black Wireless Bluetooth:

Motorola H3 headset black, Wireless, 19 g, Headset, Black

Long summary description Motorola H3 headset black Wireless Bluetooth:

Motorola H3 headset black. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 19 g. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.