location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z43
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1AA85A4#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:53:56
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience crisp, colorful picture quality and excellent content readability with more than 8 million pixels; replace a typical quad-display setup with no multi-screen tiling required.
  • - Start your meetings fast with a single USB-C™ cable that declutters your workspace, receives video and data, and can power your device up to 65W.[2]
  • - Redefine onscreen collaboration when you pull content simultaneously from up to four PCs and broadcast together on the screen at the same time with Picture-by-Picture features.
Warranty: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black :
The long product name of HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z43 42.5-inch 4K UHD Display
More>>>
HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
The official description of HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Huddle up for 4K[1] collaboration
Upgrade your impromptu meetings and collaborative brainstorming sessions with the 107.97 cm (42.51") diagonal HP Z43 4K UHD Display. Get started immediately with single USB-C™ cable connectivity to your devices.

Short summary description HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z43, 108 cm (42.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black

Long summary description HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.

HP Z43. Display diagonal: 108 cm (42.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Brilliant views

Experience crisp, colorful picture quality and excellent content readability with more than 8 million pixels. The 4K[1], 3840 x 2160 resolution screen replaces a typical quad-display setup without the bezel interruptions of multi-screen tiling.

Go live in seconds

Start your meetings fast with one-and-done device connectivity from a single USB-C™ cable that declutters your workspace, receives video and data, and can power your device up to 65W.[2]

Create a content jam session

Redefine onscreen collaboration when you pull content simultaneously from up to four PCs and broadcast together on the screen at the same time with Picture-by-Picture features.

Fast, easy connectivity

Quickly connect to your video source with DisplayPort™, USB-C™, HDMI 2.0 or Mini DisplayPort™; and conferencing tools like a webcam or speakers with 3 USB 3.0 ports and an additional USB-C™ port. [3]

Place it where you need it

Use the display with its adjustable tilt and swivel stand in conference rooms and workspaces where you need large-scale views of data and content, or take it off the stand and mount on a wall in small spaces with the attached VESA. [4]

Add your PC of choice

Drive a meeting from your mobile device, notebook or a collaboration-enabled PC like HP Elite Slice for Meeting Rooms, which has one-touch collaboration keys and is optimized for Skype for Business®. [5]

Display
Display diagonal *
108 cm (42.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
8 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 720 x 480, 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3840 x 2160
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,245 x 0,245 mm
Horizontal scan range
47 - 63 kHz
Vertical scan range
121,8 - 140 Hz
Viewable size, horizontal
94,1 cm
Viewable size, vertical
52,9 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Mini DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
200 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Swivelling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 10°
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Ergonomics
Number of OSD languages
10
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
64 kWh
Power consumption (typical) *
95 W
Power consumption (standby) *
0,5 W
Power consumption (max)
205 W
Power consumption (off)
0,25 W
AC input voltage
90 - 265 V
AC input frequency
45/63 Hz
Energy efficiency scale
A++ to E
European Product Registry for Energy Labelling (EPREL) code
359890
Annual energy consumption
104 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
972,1 mm
Depth (with stand)
240 mm
Height (with stand)
619 mm
Weight (with stand)
16,9 kg
Width (without stand)
972,1 mm
Depth (without stand)
122,8 mm
Height (without stand)
565,9 mm
Weight (without stand)
12,4 kg
Packaging data
Package width
972,1 mm
Package depth
122,8 mm
Package height
565,9 mm
Package weight
23,5 kg
Packaging content
Cables included
AC, DisplayPort, USB Type-C to USB Type-A
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Weight
16,9 kg
Height
565,9 mm
Width
972,1 mm
Depth
122,8 mm
Thin Client
Thin client installed
No
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:29:21
Uk has collected 1 expert review for HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Disclaimer HP Z43 computer monitor 108 cm (42.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
Disclaimer

[1] 4K content required to view 4K images.
[2] See product QuickSpecs for exact specifications.

[3] One DisplayPort™ and one USB C™-A cable included. Other cables sold separately.
[4] Wall mounting hardware sold separately.
[5] Sold separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.