location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J3606
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN552A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962547519 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2020 15:45:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 7 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - 3,91 kg
Warranty: Service & support options: Express Exchange (one-year) H3695E, Express Exchange (two-year) H5461A, Express Exchange (three-year) H5461A/H5461E
1 Year Limited Return to HP/Dealer) Refurbished Unit Exchange
Long product name HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm :
The long product name of HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet J3606 All-in-One Printer, Thermal Inkjet, 7 ppm, A4, 16MB, LCD
More>>>
HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
The official description of HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get advanced fax functions and a phone, plus print, copy and scan in full color, using a compact all-in-one.

Short summary description HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
This short summary of the HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet J3606, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm:
This is an auto-generated long summary of HP OfficeJet J3606 Thermal inkjet A4 4800 x 1200 DPI 7 ppm based on the first three specs of the first five spec groups.

HP OfficeJet J3606. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 2,9 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White