Bestway logo

Bestway 67602 air mattress Single mattress Multicolour Unisex

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127176
Info modified on:
14 Mar 2024, 19:52:03
Bullet Points Bestway 67602 air mattress Single mattress Multicolour Unisex:
  • - 57in. x 30in. x 7in. / 1.45m x 76cm x 18cm
  • - Sturdy pre-tested vinyl
  • - Interlocking quick release valve
  • - Comfortable flocked sleeping surface
  • - Sturdy I-beam construction
  • - Armrest design provides a secure resting area
  • - Connected carry bag for easy packing
  • - Heavy-duty repair patch
  • - Full color box
  • - 3 colors assorted
  • - Contents: One airbed , repair patch
Long product name Bestway 67602 air mattress Single mattress Multicolour Unisex:

57" x 30" x 7"/1.45m x 76cm x 18cm Lil' Traveler

Short summary description Bestway 67602 air mattress Single mattress Multicolour Unisex:

Bestway 67602, Single mattress, Indoor

Long summary description Bestway 67602 air mattress Single mattress Multicolour Unisex:

Bestway 67602. Type: Single mattress, Product colour: Multicolour, Material: Vinyl. Width: 760 mm, Length: 1450 mm, Height: 180 mm. Package width: 350 mm, Package depth: 305 mm, Package height: 85 mm. Minimum order quantity: 6 pc(s), Quantity per pallet: 108 pc(s)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.