Boynq Sabre pink 2.0 channels 20 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38582
Info modified on:
21 Oct 2022, 10:32:10
Long product name Boynq Sabre pink 2.0 channels 20 W:

SABRE PINK - iPod stereo speaker + docking station, 2 x 10W, 4Ohms, 20-20000Hz, 3.5mm Line In/Out, S-Video, 740g, pink

Short summary description Boynq Sabre pink 2.0 channels 20 W:

Boynq Sabre pink, 2.0 channels, 20 W, 4 Ω, 20 - 20000 Hz, 3.5 mm, iPod

Long summary description Boynq Sabre pink 2.0 channels 20 W:

Boynq Sabre pink. Audio output channels: 2.0 channels, RMS rated power: 20 W, Impedance: 4 Ω. Headphone connectivity: 3.5 mm. Apple docking compatibility: iPod. Product colour: Pink, Volume control: Rotary. Power source type: AC, AC input voltage: 220 - 240 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.