location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Nightblade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 VR7RC-032EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9S6-B91011-032
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072516246
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘MSI’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:49:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Black 500 W
  • - Intel® Core™ i5 i5-7400 3 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 1,13 TB HDD+SSD DVD Super Multi
  • - NVIDIA® GeForce® GTX 1060 6 GB NVIDIA G-SYNC Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Warranty: 2 years
Long product name MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black :
The long product name of MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7400 3.0GHz (6M Cache, up to 3.50 GHz), 8GB DDR4, 1TB HDD + 128GB SSD, DVD Super Multi, Intel HD Graphics 630 + NVIDIA GeForce GTX 1060 6GB GDDR5, Gigabit Ethernet, 802.11ac, Bluetooth 4.2, Windows 10 Home 64-bit
More>>>
MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:
The official description of MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GAME YOUR WAY

Game your way with a compact and easy to carry chassis. Nightblade Series are Gaming PCs with high performance components built into a sleek and compact body with unlimited possibilities. An easy carry-handle is situated at the front of the chassis, making it easier for gamers to bring their rig to any place they want. Easy to upgrade, the Nightblade Series are built to play today’s games with future upgrades in mind.

BUILT WITH REAL GAMING COMPONENTS

The components within an MSI Gaming Desktop are selected and tweaked to get you the best performance and experience while gaming. This is not just a PC. It’s a True Gaming PC.

IMMERSE YOURSELF

Integrating the very best of cutting edge technologies on MSI hardware provides a smooth VR ride. Through joint efforts with major VR brands, combined with unique MSI features geared to VR, MSI brings gamers and VR professionals a vivid and realistic experience in which content truly comes alive.

BREATHTAKING DESIGN

Housing all this high-powered hardware, MSI Gaming Desktops have a characteristic, breathtaking case design that is incredibly easy to use. Get the real gaming look!

STAY COOL WHILE GAMING

Cooling is essential for Gaming systems, especially while playing the latest games. MSI Gaming Desktops have a customized thermal design to cool all essential components and make sure your system stays cool and runs stable at peak performance during long gaming sessions.

SOUND THAT PULLS YOU INTO THE GAME

Get the most immersive sound experience when gaming. MSI Audio Boost delivers the highest sound quality through the use of premium quality audio components. This lets you enjoy breathtaking, game-changing sound to create the most exciting gameplay.

DOMINATE THE GAME WITH THE LOWEST LATENCY

Get ready to crush your enemies on the battlefield with MSI GAMING LAN. Featuring the highest quality components tuned to deliver the best online gaming experience without lag.

APPS TO HELP YOU WIN

With years of experience in creating performance enhancing tools that are easy to use, only the highest quality applications are at your disposal. Use these tools to get the most out of your Gaming Desktop and achieve victory when gaming.

BUILT ON EVERLASTING QUALITY

Using only the finest quality components and integrating the latest technological innovations delivers the best possible gaming experience. Rigorous quality testing under the most extreme conditions ensures a super reliable, high performance Gaming system.

PLUG IN AND GAME ON

We built in more than enough ports to let you connect all your game devices. Plug in your portable storage, gaming monitor, gaming headset or keyboard and get into the action in an instant!

Short summary description MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:
This short summary of the MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Nightblade 3 VR7RC-032EU, 3 GHz, Intel® Core™ i5, 8 GB, 1,13 TB, DVD Super Multi, Windows 10 Home

Long summary description MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of MSI Nightblade 3 VR7RC-032EU Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

MSI Nightblade 3 VR7RC-032EU. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7400
Processor cores
4
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
3 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-7400 Desktop Series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x DIMM
Memory clock speed
2400 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
1,13 TB
Storage media *
HDD+SSD
Optical drive type *
DVD Super Multi
Number of storage drives installed
2
Number of hard drives installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive size
3.5"
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Solid-state drive interface
SATA III
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
NVIDIA G-SYNC
Yes
NVIDIA GameWorks VR
Yes
CUDA
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Wake-on-LAN ready
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ports & interfaces
PS/2 ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
S/PDIF out port
Yes
Design
Chassis type *
Desktop
Placement supported
Vertical
Product colour *
Black
Performance
Market positioning
Gaming
Virtual Reality (VR) ready
Yes
Motherboard chipset
Intel® B250
Audio chip
Realtek ALC1220
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR32W
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0,00
Processor ARK ID
97147
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
500 W
80 PLUS certification
80 PLUS Silver
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 90%
Certificates
Certification
UL/CB, EMC:CE/FCC/C-TICK/VCCI/BSMI
Weight & dimensions
Width *
177 mm
Depth *
426 mm
Height *
294 mm
Weight *
6,4 kg
Package width
260 mm
Package depth
537 mm
Package height
376 mm
Package weight
10 kg
Packaging content
Display included *
No
Other features
Optical drives quantity
1